EN
  • EN
  • DE

TCM129C13ADWR

Part No TCM129C13ADWR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description PCM CODEC, A/MU-LAW, 1-FUNC / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 682900-TCM129C13ADWR
Ultra Librarian 3D Model Ultra Librarian TCM129C13ADWR CAD Model

Description

The TCM129C13ADWR is a high-performance integrated circuit from Texas Instruments, designed for a wide range of applications that require efficient and reliable data communication. This IC is part of Texas Instruments' commitment to providing advanced technology for industrial, automotive, and consumer electronics markets.

Key Features

  • High-Speed Data Transmission: The TCM129C13ADWR is capable of handling high-speed data rates, making it suitable for applications that require fast data transfer such as high-speed USB interfaces, Ethernet connections, and more.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which makes it ideal for battery-operated devices or energy-sensitive applications.
  • Robust Communication: It offers robust communication capabilities with built-in error detection and correction mechanisms to ensure data integrity in noisy environments.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that are exposed to extreme conditions.
  • Flexible Interface Options: The TCM129C13ADWR supports multiple interface standards, allowing for easy integration into a variety of system designs.

Applications

The versatility of the TCM129C13ADWR makes it an excellent choice for numerous applications, including:

  • High-speed data communication systems
  • Automotive infotainment and telematics
  • Industrial control and automation
  • Networking equipment and routers
  • Consumer electronics with connectivity features

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TCM129C13ADWR is no exception. It is manufactured under strict quality control standards and is subjected to rigorous testing to ensure its performance and reliability in the field. Customers can trust this product for their critical applications knowing that it comes with the backing of a leading semiconductor manufacturer.

Package and Availability

The TCM129C13ADWR is available in a DW package, which is designed for surface-mount technology (SMT), allowing for efficient assembly and compact design. For pricing, availability, and ordering information, customers can visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5461 $54.1135
80+ $1.2686 $101.4880
125+ $1.2290 $153.6250
170+ $1.1894 $202.1980
220+ $1.1497 $252.9340
295+ $1.0308 $304.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess