EN
  • EN
  • DE

TCAN1046AVDYYRQ1

Part No TCAN1046AVDYYRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ENHANCED AUTOMOTIVE DUAL CAN TRA / 2/2 Transceiver CANbus 14-SOT-23-THIN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 2/2
Duplex -
Data Rate -
Voltage - Supply -
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package 14-SOT-23-THIN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352568-TCAN1046AVDYYRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1046AVDYYRQ1 CAD Model

Description

The TCAN1046AVDYYRQ1 by Texas Instruments is a high-performance, automotive-grade Controller Area Network (CAN) transceiver. This robust device is designed to operate in harsh automotive environments, providing a reliable interface between the CAN protocol controller and the physical two-wire CAN bus. It is suitable for a wide range of applications in the automotive sector, including powertrain, body control modules, and advanced driver assistance systems.

The device features a range of protective measures to ensure resilience and stability. It boasts protection against faults in the CAN bus lines, such as short circuits to ground, battery, and VCC. Additionally, the TCAN1046AVDYYRQ1 is characterized by its ability to withstand high-voltage transients, making it an excellent choice for electrically noisy environments that are typical in automotive applications.

With its wide operating voltage range and an extended temperature range, the TCAN1046AVDYYRQ1 is designed to meet the rigorous demands of the automotive industry. It supports data rates up to 1 Mbps and is compliant with the ISO 11898-2:2016 standard, ensuring compatibility with existing CAN systems and providing a path for future upgrades.

Key features of the TCAN1046AVDYYRQ1 include:

  • Automotive AEC-Q100 qualified for high reliability
  • Low-power mode with remote wake-up capability to conserve energy
  • Bus-fault protection of ±58V to handle extreme conditions
  • Thermal shutdown protection to prevent overheating
  • Transmit data (TXD) dominant time-out to prevent bus lock-up

For ease of integration, the TCAN1046AVDYYRQ1 is available in a small 8-pin VSON package, making it an ideal choice for space-constrained applications. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of this transceiver into your automotive solutions.

Overall, the TCAN1046AVDYYRQ1 is a testament to Texas Instruments' commitment to providing high-quality, resilient components for the automotive industry, ensuring that vehicles operate safely and reliably under all conditions.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1965 $50.5195
56+ $1.8023 $100.9288
86+ $1.7460 $150.1560
119+ $1.6896 $201.0624
154+ $1.6333 $251.5282
205+ $1.4644 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,385 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess