EN
  • EN
  • DE

TCAN1043ADYYRQ1

Part No TCAN1043ADYYRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description AUTOMOTIVE CAN FD TRANSCEIVER WI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168895-TCAN1043ADYYRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Type Transceiver
Product Status Active
Voltage - Supply 4.5V ~ 5.5V, 4.5V ~ 40V
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-14 Thin, SOT-23 Variant
Ultra Librarian 3D Model Ultra Librarian TCAN1043ADYYRQ1 CAD Model

Description

The TCAN1043ADYYRQ1 is a high-performance CAN (Controller Area Network) transceiver from Texas Instruments, designed to serve the automotive industry's demand for dependable and efficient network communication. This device adheres to the ISO 11898-2 High-Speed CAN physical layer standard, ensuring compatibility with established CAN protocols.

Key Features

  • Robust Communication: With its ability to handle high-speed data transmission rates of up to 1 Mbps, the TCAN1043ADYYRQ1 is ideal for managing the rigorous data flow in modern vehicles.
  • Improved Protection: The device offers advanced protection features, such as bus fault protection exceeding ±58V, and is designed to withstand the harsh electrical environments of automotive applications.
  • Low-Power Mode: An integrated low-power mode with a remote wake-up feature contributes to reduced power consumption, which is crucial for energy-efficient vehicle designs.
  • Flexible Operation: It supports both 3.3V and 5V operation, providing design flexibility for different automotive electronic systems.
  • Temperature Range: The TCAN1043ADYYRQ1 is built to operate over a wide temperature range, making it suitable for the diverse thermal conditions encountered in automotive settings.

Applications

The TCAN1043ADYYRQ1 is engineered to meet the stringent requirements of the automotive sector, making it a perfect fit for a range of applications including:

  • Powertrain systems
  • Chassis control modules
  • Body control modules
  • Advanced driver assistance systems (ADAS)
  • Infotainment and telematics systems

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TCAN1043ADYYRQ1 is AEC-Q100 qualified, ensuring reliability and performance standards are met for automotive electronics. This transceiver is designed to facilitate communication in the most demanding vehicular environments, providing designers with a robust and reliable CAN communication solution.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7257 $51.7710
75+ $1.4160 $106.2000
110+ $1.3717 $150.8870
155+ $1.3275 $205.7625
195+ $1.2832 $250.2240
265+ $1.1505 $304.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,303 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess