EN
  • EN
  • DE

TCAN1042HVDR

Part No TCAN1042HVDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - CANbus 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TCAN1042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43937-6, 296-43937-2, 296-43937-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845271-TCAN1042HVDR
Ultra Librarian 3D Model Ultra Librarian TCAN1042HVDR CAD Model

Description

The TCAN1042HVDR is a high-performance CAN transceiver from Texas Instruments, designed to facilitate communication within automotive and industrial applications that require high-speed data exchange. This device is part of the TCAN1042 series, renowned for its robustness, reliability, and advanced features to ensure seamless communication in challenging environments.

The TCAN1042HVDR operates over a wide supply voltage range from 4.5 V to 5.5 V and is capable of withstanding voltage transients up to 40V, making it suitable for 12V and 24V systems. It supports the CAN protocol as specified by the ISO 11898-2 High-Speed CAN (HSC) standard, ensuring compatibility with up to 1 Mbps data rates.

One of the key features of the TCAN1042HVDR is its robustness against electrical disturbances. It boasts excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, which exceeds automotive requirements. With Bus-Fault Protection of ±58V, the device can handle harsh electrical environments and is safeguarded against damage from transients and faults on the CAN bus.

The device also includes a power-on reset and voltage brown-out protection, which ensure that the transceiver is in a known state during power-up sequences. The TCAN1042HVDR is designed with a silent mode (also known as listen-only mode), which disables the transmitter while allowing the receiver to continue monitoring the CAN bus. This feature is particularly useful for nodes that need to avoid influencing the bus during error conditions or diagnostic modes.

The package of the TCAN1042HVDR is an industry-standard 8-pin SOIC (Small Outline Integrated Circuit), which is widely used and suitable for compact PCB designs. Its thermal shutdown protection prevents thermal runaway, and the device's loopback mode facilitates diagnostics and debugging by internally connecting the transmitter to the receiver.

In summary, the TCAN1042HVDR is a highly integrated and feature-rich CAN transceiver that offers a perfect solution for automotive and industrial networks requiring high-speed data communication with robust protection against physical layer faults.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7710 $50.1150
160+ $0.6326 $101.2160
245+ $0.6128 $150.1360
340+ $0.5931 $201.6540
440+ $0.5733 $252.2520
585+ $0.5140 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,510 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess