EN
  • EN
  • DE

TAS5822MDCPR

Part No TAS5822MDCPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 35-W, INDUCTOR-LESS, DIGITAL INP / Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 35W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 26.4V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 38-HTSSOP
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number TAS5822
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TAS5822MDCPRDKR,296-TAS5822MDCPRTR,296-TAS5822MDCPRCT
Standard Package 2,000
Win Source Part Number 978518-TAS5822MDCPR
Ultra Librarian 3D Model Ultra Librarian TAS5822MDCPR CAD Model

Description

Introducing the TAS5822MDCPR from Texas Instruments

The TAS5822MDCPR by Texas Instruments (TI) is a state-of-the-art, high-efficiency digital input audio amplifier that offers an exceptional audio experience. This advanced component is a part of TI's extensive audio amplifier portfolio and is designed to meet the needs of a wide range of audio applications.

The TAS5822MDCPR is a stereo amplifier that operates on a Class-D architecture, known for its efficiency and high-quality sound output. It is capable of driving speakers with nominal impedances down to 4 ohms, delivering up to 2 x 50W continuous power into a 4-ohm load and 2 x 30W into an 8-ohm load. This makes it an ideal choice for a variety of audio systems, including home theaters, soundbars, and wireless speakers.

One of the key features of the TAS5822MDCPR is its support for multiple digital audio input formats, including I2S, TDM, and even PDM interfaces. This flexibility allows designers to integrate the amplifier into systems with different digital audio sources seamlessly. Moreover, the device's advanced modulation scheme reduces electromagnetic interference (EMI), which is crucial for maintaining signal integrity in densely populated electronics environments.

The amplifier also boasts an integrated audio processor with advanced features such as digital volume control, dynamic range compression, and several equalizer settings to tailor the audio output to specific preferences or room acoustics. The built-in error reporting and protection circuits ensure reliable operation by safeguarding the device against faults such as over-temperature, over-current, and under-voltage conditions.

Encased in a compact 32-pin HTSSOP package, the TAS5822MDCPR is designed for space-constrained applications, providing a high power output without the bulk. Its thermally enhanced package allows for efficient heat dissipation, ensuring performance stability even under high load conditions.

With its combination of high efficiency, robust audio processing capabilities, and compact form factor, the TAS5822MDCPR from Texas Instruments is an excellent choice for designers looking to enhance their audio systems with superior sound quality and reliable performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7779 $53.3370
70+ $1.4588 $102.1160
110+ $1.4132 $155.4520
150+ $1.3676 $205.1400
190+ $1.3220 $251.1800
255+ $1.1853 $302.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess