EN
  • EN
  • DE

TAS5720LRSMR

Part No TAS5720LRSMR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 20W 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name TAS5720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899065-TAS5720LRSMR
Ultra Librarian 3D Model Ultra Librarian TAS5720LRSMR CAD Model

Description

Product Overview: TAS5720LRSMR by Texas Instruments

The TAS5720LRSMR is a high-performance, efficient, audio power amplifier from Texas Instruments that embodies cutting-edge technology in the realm of sound amplification. Designed to cater to a wide array of audio applications, this compact yet powerful IC is an ideal solution for space-constrained audio systems that require high-quality sound reproduction.

Key Features

  • Output Power: The TAS5720LRSMR boasts an impressive output, capable of delivering up to 20W into a 4-ohm load. This level of power output ensures robust sound performance suitable for a variety of audio setups.
  • Efficiency: With an advanced Class-D operation, it offers a high level of efficiency, which not only conserves energy but also minimizes heat dissipation, making it an eco-friendly choice for audio system designers.
  • Audio Quality: Texas Instruments has integrated their proprietary closed-loop architecture, which significantly reduces distortion and improves audio quality, providing listeners with a crisp and clear audio experience.
  • Flexibility: The device supports multiple switching rates, enabling designers to optimize the amplifier for specific performance requirements, whether it's for improved electromagnetic interference (EMI) performance or audio quality.
  • Integrated Feedback: The inclusion of an integrated feedback value adds to the precision of the audio output, ensuring consistent performance and high-fidelity sound.

Applications

The TAS5720LRSMR is versatile and can be used in a range of applications, from personal electronics to professional audio systems. It is particularly well-suited for:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • Portable audio docks
  • TV audio systems

Technical Specifications

With a compact QFN package, the TAS5720LRSMR integrates seamlessly into modern PCB designs. It operates over a wide supply voltage range and includes built-in protection features such as over-current, over-temperature, and under-voltage lockout, ensuring reliable operation under varying conditions.

In summary, the TAS5720LRSMR from Texas Instruments stands out as a premium audio amplifier solution that offers power, efficiency, and high-quality sound, making it an excellent choice for manufacturers and audio enthusiasts alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7059 $52.2354
14+ $7.1433 $100.0062
22+ $6.9201 $152.2422
30+ $6.6969 $200.9070
39+ $6.4737 $252.4743
52+ $5.8040 $301.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,347 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess