EN
  • EN
  • DE

TAS5720ATDAPRQ1

Part No TAS5720ATDAPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 20W 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 8Ohm
Voltage - Supply 4.5V ~ 26.4V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 32-HTSSOP
Package / Case 32-PowerTSSOP (0.240", 6.10mm Width)
Base Product Number TAS5720
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 988276-TAS5720ATDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TAS5720ATDAPRQ1 CAD Model

Description

Product Overview: TAS5720ATDAPRQ1

The TAS5720ATDAPRQ1 is a state-of-the-art automotive audio amplifier from Texas Instruments, designed to provide superior sound quality for in-car entertainment systems. This advanced amplifier is part of TI's extensive range of audio solutions, tailored to meet the rigorous demands of the automotive industry.

Key Features:

  • Output Power: The TAS5720ATDAPRQ1 delivers high-quality audio with an impressive output power, ensuring a robust and dynamic sound experience for all passengers.
  • Efficiency: With its Class-D operation, this amplifier offers high efficiency, which is essential for reducing power consumption and heat generation within the confined spaces of a vehicle.
  • Audio Quality: It boasts an advanced modulation scheme that minimizes distortion and maintains audio fidelity, providing a crisp and clear audio output.
  • Integrated Feedback: The integrated speaker feedback technology ensures optimal performance by compensating for output errors and speaker variation.
  • Diagnostics: Built-in diagnostics and error reporting capabilities enable the detection of output load conditions, overtemperature, and other critical conditions, ensuring reliable operation.

Applications:

The TAS5720ATDAPRQ1 is ideally suited for automotive applications, including:

  • Car audio amplification systems
  • Infotainment and multimedia systems
  • Navigation and telematics systems

Technical Specifications:

This audio amplifier operates over a wide supply voltage range and is compatible with a variety of speaker loads. It features a digital I2S input interface, which simplifies integration with modern digital audio sources. The TAS5720ATDAPRQ1 is available in a compact 32-pin HTSSOP package, which is ideal for space-constrained automotive environments.

Quality and Reliability:

As with all Texas Instruments products, the TAS5720ATDAPRQ1 is designed to meet the highest standards of quality and reliability. It is AEC-Q100 qualified, ensuring that it can withstand the harsh conditions of the automotive environment, from extreme temperatures to vibrations.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7714 $52.6284
14+ $7.1970 $100.7580
22+ $6.9721 $153.3862
30+ $6.7472 $202.4160
39+ $6.5223 $254.3697
52+ $5.8476 $304.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess