EN
  • EN
  • DE

TAS5701PAP-P

Part No TAS5701PAP-P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W STEREO, 0- TO 21-V SUPPLY,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tray
Product Status Active
Type Class D
Output Type 3-Channel
Max Output Power x Channels @ Load 20W x 2 @ 8Ohm
Voltage - Supply 3V ~ 3.6V, 10.8V ~ 13.2V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TA)
Supplier Device Package 64-HTQFP (10x10)
Package / Case 64-PowerTQFP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681446-TAS5701PAP-P
Ultra Librarian 3D Model Ultra Librarian TAS5701PAP-P CAD Model

Description

Product Overview: TAS5701PAP-P by Texas Instruments

The TAS5701PAP-P is a state-of-the-art digital audio power amplifier from Texas Instruments, designed for delivering high-quality sound with exceptional efficiency and accuracy. This integrated circuit is part of TI's extensive audio product line, which is renowned for its performance and reliability in a broad range of audio applications.

Key Features

  • Power Output: The TAS5701PAP-P is capable of delivering 20W of continuous power per channel into an 8-ohm load, providing ample volume for most audio solutions.
  • Audio Channels: It is a 2.1 channel audio amplifier, making it ideal for stereo applications with an additional channel for a subwoofer, enhancing the overall audio experience with rich bass.
  • Efficiency: With its Class-D architecture, the device offers high power efficiency, which translates to reduced heat dissipation and energy consumption, making it an eco-friendly choice for audio systems.
  • Integrated Audio Processing: The TAS5701PAP-P comes with integrated audio processing features such as bass management, equalization, and dynamic range control, allowing for fine-tuning of the audio output to match specific speaker characteristics and room acoustics.
  • I2C Control Interface: The device can be controlled via an I2C interface, providing flexibility and ease of use for system designers to adjust volume, mute, and other operational parameters programmatically.
  • Protection Features: It includes a suite of protection features such as overcurrent, undervoltage, and thermal protection to ensure reliable operation under various conditions and extend the lifespan of the amplifier.

Applications

The TAS5701PAP-P is versatile and can be used in a variety of audio systems, including:

  • Home theater systems
  • Television soundbars
  • PC audio systems
  • Wireless speakers
  • Mini and micro component systems

With its combination of power, performance, and advanced features, the TAS5701PAP-P by Texas Instruments stands out as a top choice for any audio system designer looking to create a product with superior sound quality.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1257 $52.5028
10+ $10.7699 $107.6990
15+ $10.4333 $156.4995
20+ $10.0967 $201.9340
26+ $9.7602 $253.7652
35+ $8.7505 $306.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess