EN
  • EN
  • DE

TAS5614PHD

Part No TAS5614PHD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 300W 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath™ HD
Package Tray
Product Status Not For New Designs
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 2Ohm; 200W x 2 @ 3Ohm
Voltage - Supply 18V ~ 38V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 64-HTQFP (14x14)
Package / Case 64-TQFP Exposed Pad
Base Product Number TAS5614
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681432-TAS5614PHD
Ultra Librarian 3D Model Ultra Librarian TAS5614PHD CAD Model

Description

The TAS5614PHD, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, integrated stereo amplifier designed to deliver exceptional audio quality for a variety of applications. This state-of-the-art component is part of Texas Instruments' PurePath™ HD technology line, which is renowned for its ability to produce crystal-clear sound while minimizing power loss and heat generation.

Key Features

  • Power Output: The TAS5614PHD can deliver up to 150 Watts per channel into 4 Ohms and 125 Watts into 6 Ohms, ensuring robust and powerful audio performance.
  • High Efficiency: With an advanced closed-loop architecture, this amplifier boasts an impressive efficiency of over 90%, which reduces energy consumption and extends the life of the product.
  • Advanced Modulation Techniques: Utilizing advanced modulation techniques, the TAS5614PHD is capable of reducing electromagnetic interference (EMI), making it suitable for use in a wide range of electronic devices.
  • Multiple Switching Rates: The device supports multiple switching rates, including 400 kHz and 600 kHz, giving designers flexibility in optimizing their system performance.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection circuits enhance the safety and reliability of the amplifier, ensuring protection against operational anomalies.

Applications

The TAS5614PHD is versatile and can be used in various applications, including:

  • High-definition televisions
  • Home theater systems
  • Mini and micro component systems
  • Multi-channel audio systems
  • Professional audio equipment

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The TAS5614PHD is backed by TI's extensive technical documentation, application notes, and design resources. Customers can also rely on TI's global support community and customer service to get the most out of their audio amplifier investment.

For those seeking an amplifier that offers both power and precision, the TAS5614PHD by Texas Instruments stands out as an exemplary choice, capable of elevating audio experiences to new heights.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9759 $59.9036
9+ $12.2880 $110.5920
13+ $11.9040 $154.7520
18+ $11.5200 $207.3600
23+ $11.1360 $256.1280
31+ $9.9840 $309.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess