EN
  • EN
  • DE

TAS5614LADDV

Part No TAS5614LADDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 300W 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath™ HD
Package Tube
Product Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 2Ohm; 150W x 2 @ 4Ohm
Voltage - Supply 12V ~ 38V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-PowerTSSOP (0.244", 6.20mm Width)
Base Product Number TAS5614
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681431-TAS5614LADDV
Ultra Librarian 3D Model Ultra Librarian TAS5614LADDV CAD Model

Description

The TAS5614LADDV is a high-performance audio amplifier from Texas Instruments designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while maintaining power efficiency.

Key Features

  • High-Definition Audio: The TAS5614LADDV supports high-definition audio with low distortion, ensuring crystal-clear sound reproduction for an immersive listening experience.
  • Efficiency: With an advanced Class-D architecture, this amplifier operates with high efficiency, reducing heat dissipation and power loss, which makes it suitable for energy-sensitive applications.
  • Output Power: Capable of delivering up to 150W into a 4-ohm load, this amplifier can drive a wide range of speakers, from small bookshelf units to larger floor-standing models.
  • Multiple Switching Rates: The TAS5614LADDV supports multiple switching rates, allowing designers to optimize the amplifier for various performance or efficiency requirements.
  • Integrated Protection: The device includes a comprehensive set of protection features such as overcurrent, overtemperature, and undervoltage lockout, enhancing reliability and longevity.

Applications

The versatility of the TAS5614LADDV makes it suitable for a variety of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and soundbars
  • AV receivers

Technical Specifications

The TAS5614LADDV operates over a wide power supply range, typically from 20V to 36V, providing flexibility in system design. It features an integrated feedback design which minimizes the number of external components required, simplifying the overall design and reducing the bill of materials.

Conclusion

Overall, the TAS5614LADDV from Texas Instruments is a robust audio solution that offers high-quality sound, efficiency, and reliability for audio enthusiasts and professionals alike. Its advanced features and protection mechanisms make it a compelling choice for any high-performance audio amplification needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6466 $58.5864
9+ $12.0178 $108.1602
13+ $11.6422 $151.3486
18+ $11.2667 $202.8006
23+ $10.8911 $250.4953
31+ $9.7644 $302.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess