EN
  • EN
  • DE

TAS5504APAGG4

Part No TAS5504APAGG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 4-Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 4
Interface I2C, I2S
Supply Voltage (V) 3.3V
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number TAS5504A
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1264095-TAS5504APAGG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5504APAGG4 CAD Model

Description

The Texas Instruments TAS5504APAGG4 is a high-performance digital audio Pulse Width Modulation (PWM) processor that offers a comprehensive solution for advanced digital amplifier systems. This integrated circuit is designed to meet the demanding requirements of high-fidelity audio systems, providing both superior sound quality and high efficiency.

Key Features:

  • PurePath™ Digital Technology: Incorporates TI's proprietary technology to deliver crystal-clear, high-quality audio performance.
  • High-Efficiency: Enables Class-D audio amplifiers to achieve high efficiency, reducing heat and power waste and improving overall system reliability.
  • Multi-Channel Support: Designed to handle up to four independent audio channels, making it suitable for home theater systems, soundbars, and automotive audio applications.
  • Flexible Audio Processing: Features advanced audio processing capabilities, including volume control, input multiplexing, and equalization, to tailor the audio output to specific needs.
  • I2S and TDM Digital Audio Inputs: Supports standard I2S and TDM interfaces for seamless integration with digital audio sources and DSPs.
  • Programmable: Offers programmable functions via an I2C or SPI interface, allowing for customization and fine-tuning of audio parameters.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms ensure reliable operation under various conditions and safeguard the IC from potential damage.

Applications:

  • Home Theater Systems
  • Multi-Channel Audio Systems
  • Soundbars
  • Automotive Audio Systems
  • Active Speakers and Subwoofers

The TAS5504APAGG4 by Texas Instruments is a robust digital audio solution that empowers designers to create sophisticated audio systems with high fidelity and efficiency. With its advanced features and protective mechanisms, it stands as an excellent choice for any application requiring superior digital audio processing.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7925 $59.1700
9+ $12.1375 $109.2375
13+ $11.7582 $152.8566
18+ $11.3789 $204.8202
23+ $10.9996 $252.9908
31+ $9.8617 $305.7127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess