EN
  • EN
  • DE

TAS5414TDKDRMQ1

Part No TAS5414TDKDRMQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description FOUR-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIERS | IC AMP AUDIO 116W QUAD D 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 116W x 2 at 2Ohm, 58W x 4 at 4Ohm
Supply Voltage (V) 8V ~ 22V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 36-HSSOP
Manufacturer Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Family Part Number TAS5414
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1264089-TAS5414TDKDRMQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414TDKDRMQ1 CAD Model

Description

Product Overview: TAS5414TDKDRMQ1

The TAS5414TDKDRMQ1 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments. This state-of-the-art component is part of TI's extensive range of audio solutions, tailored to meet the rigorous demands of the automotive industry.

Key Features:

  • Output Power: The TAS5414TDKDRMQ1 delivers an impressive output, capable of driving audio systems with high fidelity and clarity, ensuring an exceptional audio experience within the vehicle environment.
  • Channel Configuration: It is a four-channel audio amplifier, allowing for versatile speaker configurations and providing ample power to each channel for a balanced and dynamic soundstage.
  • Efficiency: With advanced Class-D technology, this amplifier offers high efficiency, which translates into reduced power consumption and less heat generation, making it ideal for the confined spaces of automotive interiors.
  • Audio Quality: The device ensures low distortion and noise, providing a clean audio output that meets the expectations of audiophiles and casual listeners alike.
  • Thermal Performance: The TAS5414TDKDRMQ1 is designed to maintain its performance even under challenging thermal conditions, ensuring reliability and longevity.

Applications:

Primarily designed for automotive audio applications, the TAS5414TDKDRMQ1 is suitable for a variety of in-vehicle entertainment systems, such as:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation systems with voice prompts
  • Advanced driver-assistance systems (ADAS) requiring audio feedback

Quality and Reliability:

As an automotive-qualified product, the TAS5414TDKDRMQ1 meets the stringent quality standards of the automotive industry, including extended temperature ranges and reliability testing. This ensures that the product can withstand the harsh conditions encountered in automotive applications.

Package and Availability:

The TAS5414TDKDRMQ1 is available in a PowerPAD™ package, which aids in thermal dissipation and space-saving on the PCB. For detailed specifications, sample requests, and ordering information, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2465 $60.7395
7+ $16.6126 $116.2882
10+ $16.0934 $160.9340
13+ $15.5743 $202.4659
17+ $15.0551 $255.9367
23+ $13.4977 $310.4471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess