EN
  • EN
  • DE

TAS5414ATDKDRMQ1

Part No TAS5414ATDKDRMQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 116W QUAD D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 22 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1105472-TAS5414ATDKDRMQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414ATDKDRMQ1 CAD Model

Description

Product Overview: TAS5414ATDKDRMQ1 by Texas Instruments

The TAS5414ATDKDRMQ1 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments (TI). This advanced component is part of TI's extensive range of audio solutions tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Output Power: The TAS5414ATDKDRMQ1 delivers an impressive output power, providing robust audio amplification for in-vehicle entertainment systems.
  • Channel Configuration: It is a four-channel Class-D audio amplifier, offering high efficiency and reduced heat generation compared to traditional Class-AB amplifiers.
  • Signal-to-Noise Ratio (SNR): With a high SNR, this amplifier ensures clear and crisp sound, minimizing background noise and enhancing the overall audio experience.
  • Low Idle Current: The device is designed for low idle current consumption, contributing to energy savings and prolonged battery life in automotive applications.
  • Advanced Error Reporting: The TAS5414ATDKDRMQ1 features sophisticated error reporting capabilities, which help in diagnosing and resolving system faults efficiently.

Applications

The TAS5414ATDKDRMQ1 is ideal for a variety of automotive audio applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Driver assistance audio cues
  • Entertainment and multimedia systems

Quality and Reliability

As an automotive-qualified product, the TAS5414ATDKDRMQ1 meets the stringent AEC-Q100 standards for reliability and performance in automotive environments. It is designed to withstand the harsh conditions typical of automotive applications, such as temperature extremes and vibrations.

Support and Resources

TI provides comprehensive technical support and resources for the TAS5414ATDKDRMQ1, including datasheets, reference designs, and application notes. Customers can access a wealth of information to facilitate the integration of this amplifier into their automotive solutions.

With the TAS5414ATDKDRMQ1, Texas Instruments continues to drive innovation in automotive audio technology, delivering superior sound quality and reliability to enhance the in-vehicle user experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7254 $55.4508
5+ $22.7491 $113.7455
7+ $22.0382 $154.2674
10+ $21.3273 $213.2730
13+ $20.6164 $268.0132
17+ $18.4836 $314.2212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess