EN
  • EN
  • DE

TAS5342DDV6EVM

Part No TAS5342DDV6EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5342DDV6 / TAS5342DDV6 Evaluation Module (EVM)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Equibit, PurePath Digital
Amplifier Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 225W x 1 @ 2 Ohm; 120W x 4 @ 4 Ohm
Board Type Fully Populated
Utilized IC / Part TAS5342, TAS5508B
Supplied Contents Board(s), Cable(s), Power Supply
Win Source Part Number 796314-TAS5342DDV6EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5342
Introduction Date February 01, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5342DDV6EVM CAD Model

Description

Product Overview: TAS5342DDV6EVM from Texas Instruments

The TAS5342DDV6EVM, provided by Texas Instruments, stands as a cutting-edge evaluation module designed for audio enthusiasts, engineers, and product developers who seek a high-performance solution in audio amplification. This evaluation module is specifically tailored for the TAS5342DDV Class-D audio power amplifier, which is renowned for its exceptional efficiency and audio fidelity.

Key Features

  • High-Efficiency Class-D Operation: The TAS5342DDV6EVM takes advantage of Class-D amplifier technology, ensuring minimal power loss and heat dissipation, which is crucial for maintaining energy efficiency in audio systems.
  • PurePath Digital™ Technology: Incorporating Texas Instruments' proprietary PurePath Digital™ technology, the EVM ensures high-quality audio performance with low distortion, enabling crystal-clear sound reproduction that satisfies audiophiles' demands.
  • Advanced PWM Processor: The integrated PWM processor allows for precise control over the audio signal, resulting in accurate sound output with reduced noise and THD (Total Harmonic Distortion).
  • Flexible Audio Input Options: The EVM supports multiple audio input formats, making it versatile for various audio sources and systems.
  • Easy-to-Use Evaluation Platform: The module is designed for straightforward evaluation, with features that simplify the process of testing and prototyping, allowing users to quickly assess the TAS5342DDV's capabilities.

Applications

The TAS5342DDV6EVM is ideal for a wide range of audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Mini and Micro Component Systems

Whether you're developing a state-of-the-art home audio system or creating professional audio solutions, the TAS5342DDV6EVM provides the necessary platform to build, test, and refine your audio designs. Its robust feature set and high-quality audio output make it an essential tool for anyone looking to push the boundaries of audio technology.

For more information and to access detailed technical specifications, visit the Texas Instruments website or consult the TAS5342DDV6EVM user manual.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess