EN
  • EN
  • DE

TAS5176DDWR

Part No TAS5176DDWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 40W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 40W x 1 @ 6 Ohm; 30W x 2 @ 8 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 212574-TAS5176DDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5176DDWR CAD Model

Description

The TAS5176DDWR, manufactured by Texas Instruments, is a high-performance, six-channel digital audio power amplifier designed to deliver exceptional sound quality for home theater systems, multi-channel audio applications, and active speaker setups. This integrated circuit is part of Texas Instruments' PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while minimizing power loss and heat generation.

Key Features

  • Channels: The TAS5176DDWR boasts six independent channels, making it suitable for advanced audio systems requiring multi-channel output.
  • Output Power: Each channel is capable of delivering up to 100W to a 6-ohm load, ensuring robust and dynamic audio performance.
  • Efficiency: With an advanced closed-loop architecture, the device achieves greater than 90% efficiency, reducing the need for bulky heatsinks and allowing for more compact system designs.
  • Audio Quality: The amplifier operates with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), guaranteeing crystal-clear audio reproduction.
  • Thermal Protection: Built-in over-temperature protection safeguards the amplifier from damage due to overheating, enhancing product reliability and lifespan.
  • Integrated Feedback: The device includes an integrated feedback value, eliminating the need for an external feedback loop and simplifying the circuit design.
  • Flexibility: The TAS5176DDWR is designed to be compatible with a wide range of digital audio processors and can be easily integrated into various system configurations.

Applications

The TAS5176DDWR is versatile and can be employed in a multitude of applications, including:

  • Home theater receivers
  • Multi-channel speaker systems
  • Active speakers and soundbars
  • Professional audio equipment

Package and Quality

This IC comes in a 36-pin HTSSOP (DDW) package, offering a compact footprint for space-constrained applications. The TAS5176DDWR is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance for critical audio applications.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess