EN
  • EN
  • DE

TAS5152DKDRG4

Part No TAS5152DKDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 125W D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 125W x 2 @ 4 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 054673-TAS5152DKDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5152DKDRG4 CAD Model

Description

The TAS5152DKDRG4 is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver exceptional audio quality in a compact and efficient package. This advanced audio solution is perfect for a wide range of applications, such as home theater systems, desktop audio equipment, and active speakers.

Key Features

  • Output Power: The TAS5152DKDRG4 is capable of delivering up to 125W per channel into a 4-ohm load, ensuring powerful and clear sound reproduction.
  • High Efficiency: With a typical efficiency of 90%, this digital amplifier minimizes energy loss as heat, making it an ideal choice for energy-sensitive applications.
  • PurePath Digital Technology: Incorporating TI's proprietary PurePath Digital technology, the TAS5152DKDRG4 ensures high-fidelity audio with low distortion and noise.
  • Thermal and Overcurrent Protection: Built-in protection circuits safeguard the device against thermal overload and overcurrent conditions, enhancing reliability and longevity.
  • Flexible Power Supply: The amplifier can operate over a wide power supply range from ±10V to ±30V, accommodating various system requirements.
  • DDV Technology: The Direct Digital Feedback Amplifier (DDFA) technology provides a digital feedback loop that maintains the purity of audio signals.

Applications

  • Home Theater Systems
  • Active Speaker Systems
  • Multi-channel Audio Systems
  • Professional Audio Equipment
  • High-End Televisions and Soundbars

Technical Specifications

Parameter Value
Output Power (per channel) 125W into 4Ω
Efficiency Typically 90%
Supply Voltage Range ±10V to ±30V
Thermal Protection Yes
Overcurrent Protection Yes

The TAS5152DKDRG4 is not only a testament to Texas Instruments' commitment to audio excellence but also an embodiment of cutting-edge technology designed to enhance the user's auditory experience. Its combination of power, efficiency, and audio fidelity makes it a top choice for audio connoisseurs and professionals alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7392 $74.2176
5+ $20.2989 $101.4945
8+ $19.6645 $157.3160
11+ $19.0302 $209.3322
14+ $18.3959 $257.5426
19+ $16.4928 $313.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess