EN
  • EN
  • DE

TAS5112ADFDRG4

Part No TAS5112ADFDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 62W D 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 62W x 2 @ 6 Ohm
Supply Voltage - Operating 16 V to 25.5 V
Features Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-HTSSOP
Dimension 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 054668-TAS5112ADFDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5112ADFDRG4 CAD Model

Description

Product Overview: TAS5112ADFDRG4

The TAS5112ADFDRG4 is a high-performance, integrated stereo digital amplifier power stage designed and manufactured by Texas Instruments (TI). This advanced audio component is part of TI's PurePath™ Digital technology line, offering an efficient solution for digital audio amplification. It is ideally suited for a wide range of audio applications, including home theater systems, desktop audio systems, and active speakers, delivering exceptional sound quality and power efficiency.

Key Features

  • High-Performance Audio: Provides high-quality, efficient audio amplification with low distortion and noise, ensuring a superior listening experience.
  • Efficiency: The TAS5112ADFDRG4 features a high efficiency rate, minimizing heat generation and power loss, which is crucial for compact and energy-conscious audio applications.
  • Power Output: Capable of delivering up to 50W per channel into 4Ω speakers, this power stage can drive a wide range of speaker loads with ease.
  • Thermal and Overcurrent Protection: Built-in safety features protect the amplifier and speakers from potential damage due to overheating or overcurrent conditions.
  • Integrated Gate Drive: The device includes an integrated gate drive feature, simplifying the design and reducing external component count.
  • Flexible Power Supply: Supports a wide range of power supply voltages, accommodating various system requirements.

Applications

The TAS5112ADFDRG4 is versatile enough to be used in a multitude of audio applications, including but not limited to:

  • Home Theater Receivers
  • Powered Digital Speakers
  • Mini and Micro Component Systems
  • TV Sound Systems

Package and Quality

Encased in a 44-TSSOP (Thin Shrink Small Outline Package), the TAS5112ADFDRG4 is designed to maintain a compact footprint on printed circuit boards (PCBs), allowing for more efficient use of space in electronic designs. Additionally, as with all Texas Instruments products, this digital amplifier power stage is manufactured to high-quality standards, ensuring reliability and performance consistency for end-users.

Whether you're designing a high-fidelity home audio system or looking for a reliable audio amplification solution for consumer electronics, the TAS5112ADFDRG4 by Texas Instruments is an excellent choice that combines power, efficiency, and advanced technology in a single package.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5707 $52.7121
7+ $14.4170 $100.9190
11+ $13.9664 $153.6304
15+ $13.5159 $202.7385
20+ $13.0654 $261.3080
26+ $11.7138 $304.5588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,724 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess