EN
  • EN
  • DE

TAS5110DNYT

Part No TAS5110DNYT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 196312-TAS5110DNYT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5110DNYT CAD Model

Description

Overview of Texas Instruments TAS5110DNYT

The Texas Instruments TAS5110DNYT is a high-performance, digital audio PWM processor that stands out for its exceptional audio quality and efficiency. Designed with the latest advancements in audio technology, this product is ideal for a wide range of applications, from home theater systems to professional audio equipment.

Key Features

  • High-Quality Audio Performance: The TAS5110DNYT delivers pristine audio quality with its advanced digital PWM output, ensuring that the audio signal is reproduced with high fidelity.
  • Efficient Power Use: This component is engineered to maximize power efficiency, reducing heat generation and power waste, making it an eco-friendly choice for audio systems.
  • Integrated Protection Circuits: The device includes built-in protection features such as overcurrent, undervoltage, and thermal shutdown to ensure reliable operation and longevity.
  • Flexible Audio Formats: It supports various audio formats and sampling rates, offering versatility for different audio sources and quality requirements.
  • Compact Design: The TAS5110DNYT comes in a small package, making it easy to integrate into space-constrained designs without compromising on performance.

Applications

The TAS5110DNYT is suitable for a variety of applications that require high-quality audio output with efficient power usage. Some of the common applications include:

  • Digital audio amplifiers
  • Active speakers
  • Home theater receivers
  • Professional audio systems
  • Automotive audio systems

Technical Specifications

The TAS5110DNYT is designed to work seamlessly with a range of audio systems, thanks to its impressive technical specifications:

  • Supply Voltage: Optimized for 12V to 50V operation
  • Output Power: Capable of delivering high output power suitable for a variety of speaker loads
  • Audio Inputs: Accepts a wide range of digital audio input formats
  • Package: Available in a compact 38-HTSSOP (DNY) package

With its blend of audio performance, power efficiency, and versatile application support, the Texas Instruments TAS5110DNYT is an excellent choice for designers and engineers looking to create state-of-the-art audio systems.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess