EN
  • EN
  • DE

TAS5100DAP

Part No TAS5100DAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 30W D 32HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 30W x 1 @ 8Ohm
Voltage - Supply 3V ~ 3.6V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Supplier Device Package 32-HTSSOP
Package / Case 32-PowerTSSOP (0.240", 6.10mm Width)
Base Product Number TAS510
Standard Package 46 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.33.0001
Win Source Part Number 936107-TAS5100DAP
Ultra Librarian 3D Model Ultra Librarian TAS5100DAP CAD Model

Description

The TAS5100DAP by Texas Instruments is a state-of-the-art digital audio amplifier designed for high-fidelity audio systems. This advanced product is a perfect fit for audio enthusiasts and professionals looking to enhance their sound experience with the latest technology in digital amplification.

Key Features:

  • High-Performance Audio: With its PurePath Digital™ technology, the TAS5100DAP delivers crystal-clear audio that stays true to the original recording. This technology ensures minimal distortion and noise, providing an exceptional audio experience.
  • Efficiency: This amplifier is highly efficient, reducing heat dissipation and energy consumption. Its efficiency does not compromise the sound quality, making it an eco-friendly choice for audio systems.
  • Power Output: The TAS5100DAP is capable of delivering high power output, ensuring that it can drive a wide range of speakers, from small bookshelf models to larger floor-standing units.
  • Flexibility: It supports a variety of audio formats and interfaces, making it a versatile component that can be integrated into numerous audio system configurations.
  • Compact Design: The compact form factor of the TAS5100DAP makes it an ideal choice for space-constrained applications without sacrificing performance.

Applications:

The TAS5100DAP is suited for a wide range of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Multimedia and Computer Audio Systems

Technical Specifications:

Some of the technical specifications of the TAS5100DAP include:

  • Supply Voltage: 10V to 30V
  • Output Power: Up to 50W per channel
  • Signal-to-Noise Ratio (SNR): Greater than 100dB
  • Total Harmonic Distortion (THD): Less than 0.08%

For those looking to build or upgrade their audio system, the TAS5100DAP from Texas Instruments offers a blend of performance, efficiency, and versatility. It's an investment that promises to deliver a superior auditory experience for any audio application.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess