EN
  • EN
  • DE

TAS5015PFB

Part No TAS5015PFB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC PWM PROC DIGTL AUDIO 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 112dB
Case / Package 48-TQFP (7x7)
Win Source Part Number 144390-TAS5015PFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5015PFB CAD Model

Description

The TAS5015PFB by Texas Instruments is a high-performance digital audio Pulse Width Modulation (PWM) processor that stands out in the realm of digital audio amplification. Designed to deliver exceptional audio quality with high efficiency, the TAS5015PFB is an ideal solution for a wide range of applications, including home theaters, professional audio systems, and digital TV sound enhancements.

Key Features:

  • PurePath Digital Technology: The TAS5015PFB incorporates TI's PurePath Digital technology, ensuring a clean, high-quality audio signal that maintains the integrity of the original recording.
  • Advanced Modulation Scheme: It uses an advanced modulation scheme which reduces electromagnetic interference (EMI), allowing for better performance in noise-sensitive applications.
  • Flexible Audio Processing: With its flexible audio processing options, the TAS5015PFB supports a variety of audio formats and sample rates, making it highly adaptable to different audio sources and requirements.
  • Integrated Audio Processing: The device includes integrated functions such as volume control, digital filtering, and dynamic range compression, providing a complete audio processing solution within a single chip.
  • High-Efficiency Operation: The TAS5015PFB operates with high efficiency, which minimizes power loss and heat generation, making it suitable for compact and energy-conscious designs.

Applications:

The versatility of the TAS5015PFB makes it a perfect choice for a multitude of audio applications. It is commonly used in:

  • Active Speakers
  • Soundbars
  • AV Receivers
  • Mini/Micro Component Systems

Technical Specifications:

The TAS5015PFB is offered in a PFB (TQFP-48) package and is designed to operate over a wide temperature range. With a supply voltage that typically ranges between 3.3V to 5V, this device is designed to be robust and reliable for various audio applications.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheet for the TAS5015PFB.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess