EN
  • EN
  • DE

TAS5010PFB

Part No TAS5010PFB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUDIO PWM PROC 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 96dB
Case / Package 48-TQFP (7x7)
Win Source Part Number 081340-TAS5010PFB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5010PFB CAD Model

Description

The TAS5010PFB is a high-fidelity digital audio PWM processor designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This advanced component is part of Texas Instruments' extensive audio product line and is tailored for demanding audio applications that require high-quality sound reproduction.

Key Features

  • PurePath Digital Technology: Incorporating TI's proprietary PurePath Digital technology, the TAS5010PFB ensures a clean, direct digital-to-speaker audio path, delivering pristine sound quality.
  • High-Performance Audio Processing: With a 24-bit data path and advanced digital signal processing capabilities, this device can handle a wide dynamic range and provides excellent audio quality with low distortion.
  • Flexible Sampling Rates: The TAS5010PFB supports multiple sampling rates, making it versatile for various audio applications, from professional audio systems to high-end consumer electronics.
  • Integrated Interpolation Filter: The built-in 8x oversampling digital interpolation filter further enhances audio clarity and detail.
  • Thermal and Short-Circuit Protection: Designed with reliability in mind, the TAS5010PFB includes features that protect against thermal overload and short circuits, ensuring long-term stability and performance.

Applications

The TAS5010PFB is suitable for a wide range of applications that require high-quality digital audio output. It is commonly used in:

  • Digital Amplifiers
  • Active Speakers
  • Home Theater Systems
  • Professional Audio Equipment

Package and Integration

The device comes in a compact 48-terminal PFB package, which is designed to occupy minimal space on a printed circuit board (PCB). It interfaces seamlessly with other digital audio components and systems, thanks to its standardized digital audio inputs and control interfaces.

Conclusion

With its robust feature set and Texas Instruments' commitment to quality, the TAS5010PFB stands out as a top-tier solution for digital audio processing. Whether you're developing a high-end audio system or upgrading existing equipment, the TAS5010PFB offers the performance and reliability needed to deliver exceptional audio experiences.

You May Also Be Interested in

Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3255 $53.2550
23+ $4.3697 $100.5031
36+ $4.2331 $152.3916
49+ $4.0966 $200.7334
64+ $3.9600 $253.4400
85+ $3.5504 $301.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess