EN
  • EN
  • DE

TAS3108IADCPRG4

Part No TAS3108IADCPRG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO DSP 8-CH 38-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 38-HTSSOP
Win Source Part Number 1105447-TAS3108IADCPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS3108IADCPRG4 CAD Model

Description

Product Overview: TAS3108IADCPRG4 by Texas Instruments

The TAS3108IADCPRG4 is a sophisticated audio digital signal processor (DSP) designed by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance component is part of TI's extensive range of audio processors and is specifically engineered to enhance the audio experience in a wide array of applications, from home theater systems to automotive audio solutions.

Key Features and Benefits

  • Advanced Audio Processing: The TAS3108IADCPRG4 comes equipped with a powerful audio DSP core that allows for complex signal manipulation and processing, providing users with an exceptional audio output quality.
  • Highly Programmable: This device offers great flexibility through its programmability, giving designers the freedom to implement custom algorithms tailored to specific audio applications.
  • Integrated Data Converters: With integrated analog-to-digital and digital-to-analog converters, this DSP supports a seamless interface with analog audio sources and outputs, simplifying system design and reducing component count.
  • Multi-Channel Audio: The TAS3108IADCPRG4 supports multi-channel audio configurations, making it ideal for complex audio systems that require simultaneous processing of several audio streams.
  • Efficient Power Consumption: Designed with power efficiency in mind, this DSP minimizes power consumption, which is critical for battery-powered devices and automotive applications where energy efficiency is paramount.
  • Robust Support and Tools: Texas Instruments provides extensive support for their products, including development tools, reference designs, and technical documentation to assist in the design and implementation process.

Applications

The TAS3108IADCPRG4 is versatile and can be utilized in various applications, including:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Active Speakers and Soundbars

With its advanced features and Texas Instruments' reputation for quality, the TAS3108IADCPRG4 stands out as a premium choice for any audio processing application demanding high fidelity and robust performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess