EN
  • EN
  • DE

TAS2558YFPR

Part No TAS2558YFPR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098005-TAS2558YFPR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAS2558YFPR CAD Model

Description

The TAS2558YFPR is a state-of-the-art digital input Class-D audio amplifier from Texas Instruments, designed to deliver exceptional sound quality in a compact package. This advanced audio solution is ideal for portable applications where space is at a premium and high-quality audio is essential.

Key Features

  • High-Performance Audio: With its integrated digital signal processor (DSP), the TAS2558YFPR provides superior audio processing capabilities, allowing for fine-tuning of the audio output to achieve crystal-clear sound.
  • Efficient Power Use: As a Class-D amplifier, it offers high efficiency, which translates to better battery life in portable devices. This makes it an excellent choice for smartphones, tablets, and other battery-powered gadgets.
  • Smart Amplifier Technology: The TAS2558YFPR incorporates Texas Instruments' Smart Amp technology, which protects the speaker from damage while maximizing audio performance and battery life.
  • Compact Form Factor: The device comes in a small 30-pin DSBGA package with a footprint of just 2.50 mm × 2.50 mm, making it perfect for applications where space is constrained.
  • Integrated Audio Processing: The built-in DSP supports several audio processing algorithms to enhance the listening experience, including dynamic range control, equalization, and bass boost.

Applications

The TAS2558YFPR is versatile and can be used in a variety of applications. Its primary use cases include:

  • Mobile Phones and Tablets
  • Bluetooth Speakers
  • Portable Media Players
  • Docking Stations
  • Other compact digital audio devices

Technical Specifications

The amplifier operates over a supply voltage range of 2.4V to 5.5V and can deliver up to 5.7W into a 4Ω load with a 10% THD+N, making it powerful despite its small size. It also features an I2S interface for digital audio input, providing a direct connection to digital sources.

With its combination of high-quality audio, efficiency, and compact design, the TAS2558YFPR is an ideal audio amplification solution for manufacturers looking to enhance the user experience with superior sound in their portable devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,814 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess