EN
  • EN
  • DE

TAS2552YFFT

Part No TAS2552YFFT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC SPEAKER AMP CLASS D 30DSBGA / Audio Amp Speaker 1-CH Mono 4W Class-D/Class-G 30-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Type Class D, Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 4W x 1 @ 8 Ohm
Features Short-Circuit and Thermal Protection
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 796303-TAS2552YFFT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name TAS2552
Introduction Date January 28, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS2552YFFT CAD Model

Description

The TAS2552YFFT is a high-fidelity, low-power audio amplifier from the renowned semiconductor manufacturer, Texas Instruments. This advanced audio solution is specifically designed for portable applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Efficient Class-D Operation: The TAS2552YFFT operates as a Class-D amplifier, which ensures that it provides a high level of efficiency, reducing power loss and heat generation. This makes it an ideal choice for battery-powered devices.
  • Integrated Audio DSP: It features a built-in digital signal processor (DSP) that allows for advanced audio processing and tuning. This enables customization of the audio output to match specific speaker characteristics or to create desired sound profiles.
  • High Output Power: Despite its compact size, the TAS2552YFFT is capable of delivering up to 5.7W of continuous output power into a 4-ohm load, providing robust sound for its size.
  • I<sup>2S and TDM Audio Interfaces: The amplifier supports I<sup>2S and TDM digital audio interfaces, offering flexibility in audio data transmission and compatibility with a variety of audio sources and processors.
  • Speaker Protection: It incorporates speaker protection algorithms that help prevent damage to the speaker due to overexcursion, thermal overload, or DC detection, ensuring longevity and reliability.

Applications

The TAS2552YFFT is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Smartphones and Tablets
  • Bluetooth Speakers
  • Portable Media Players
  • Handheld Gaming Devices
  • Docking Stations with Audio Capability

Technical Specifications

With a supply voltage range of 2.4V to 5.5V, the TAS2552YFFT can be easily integrated into various system designs. It is available in a compact 20-pin DSBGA package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

In conclusion, the TAS2552YFFT from Texas Instruments is a powerful, efficient, and feature-rich audio amplifier that is engineered to deliver exceptional sound quality in a variety of portable devices. Its integration of a DSP, high output power, and speaker protection features make it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,030 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess