EN
  • EN
  • DE

SRC4190IDBRQ1

Part No SRC4190IDBRQ1
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 192-kHz STEREO ASYNCHRONOUS SAMPLE-RATE CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2S, TDM
Operating Supply Voltage 3.3V
Operating Temperature Range -45°C ~ 85°C (TA)
Specifications 4kHz ~ 212kHz
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1258724-SRC4190IDBRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SRC4190
Introduction Date October 14, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SRC4190IDBRQ1 CAD Model

Description

The SRC4190IDBRQ1 is a high-quality, audio sample rate converter manufactured by Texas Instruments, designed to provide flexible, superior performance in a variety of audio applications. This advanced sample rate converter is ideal for professional and consumer audio systems, automotive audio systems, and digital audio broadcasting equipment, where seamless conversion between different audio sample rates is required.

Key Features:

  • High-Performance Sample Rate Conversion: The SRC4190IDBRQ1 offers exceptional dynamic range and preserves audio integrity across conversions, making it suitable for high-end audio processing.
  • Wide Input-to-Output Ratio: With a wide input-to-output sample rate ratio, this device ensures compatibility with a vast array of audio sources and formats.
  • Low Distortion: The device provides low distortion characteristics, ensuring the audio output remains true to the original source.
  • Flexible Interface: It features a serial audio interface that supports standard formats, making it easy to integrate with existing audio systems.
  • Automotive Qualification: The SRC4190IDBRQ1 is qualified for automotive applications, complying with rigorous industry standards for reliability and performance under harsh conditions.

Applications:

  • Professional Audio Equipment
  • Consumer Audio Systems
  • Automotive Audio Systems
  • Digital Audio Broadcasting
  • Audio Test and Measurement Systems

Technical Specifications:

Parameter Value
Dynamic Range Typically 139 dB
Distortion Low THD+N
Sample Rate Ratio Wide Range
Interface Serial Audio Interface
Automotive Qualification Yes

The SRC4190IDBRQ1 from Texas Instruments represents a blend of high fidelity, robustness, and versatility, making it an excellent choice for applications demanding premium audio quality and consistent performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8969 $55.2783
16+ $6.4795 $103.6720
24+ $6.2770 $150.6480
33+ $6.0745 $200.4585
43+ $5.8720 $252.4960
57+ $5.2646 $300.0822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess