EN
  • EN
  • DE

SNJ55LVDS32J

Part No SNJ55LVDS32J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SPEED DIFFERENTIAL LINE RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256785-SNJ55LVDS32J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ55LVDS32J CAD Model

Description

The SNJ55LVDS32J is a high-performance differential line receiver designed by Texas Instruments. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically crafted to provide reliable high-speed data transmission over copper printed circuit board traces and cables. It is an ideal solution for applications that require low power consumption, reduced electromagnetic interference (EMI), and high data rates.

Key Features

  • High Data Rates: The SNJ55LVDS32J is capable of operating at significant speeds, making it suitable for high-speed data acquisition, digital video, telecommunications, and computing applications where efficient data transmission is critical.
  • Low Voltage Operation: It operates at a low voltage range, which helps to minimize power consumption and allows for cooler operation, extending the life of the device.
  • Differential Inputs: The differential inputs are designed to be highly immune to common-mode noise, which greatly enhances signal integrity, especially in noisy environments.
  • Robust Protection: This device includes fail-safe circuitry that ensures a high logic level output when inputs are left open, shorted, or idle, providing additional reliability under fault conditions.
  • Wide Temperature Range: The SNJ55LVDS32J is designed to operate over a wide temperature range, making it suitable for industrial applications where environmental conditions may vary.

Applications

The versatility of the SNJ55LVDS32J allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-speed data communications
  • Networking equipment and switches
  • Computer peripherals and graphics cards
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SNJ55LVDS32J is no exception. It is built with the highest standards, ensuring reliable performance and longevity in the field. With Texas Instruments' extensive testing and quality control procedures, customers can trust the SNJ55LVDS32J for their critical applications.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1833 $81.1833
2+ $66.6120 $133.2240
3+ $64.5304 $193.5912
4+ $62.4487 $249.7948
5+ $60.3671 $301.8355
6+ $54.1222 $324.7332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess