EN
  • EN
  • DE

SNJ54S30J

Part No SNJ54S30J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military single 8-input, 4.5-V to 5.5-V bipolar NAND gate 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function NAND
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Number of Gates 1
Number of Pins 14
Output Type TTL
Propagation Delay 7 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1095349-SNJ54S30J
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54S30J CAD Model

Description

Product Overview: SNJ54S30J from Texas Instruments

The SNJ54S30J is a high-performance integrated circuit produced by Texas Instruments, renowned for its precision engineering and reliability. This particular component is a part of the 54S series, which is designed to meet the stringent requirements of military and aerospace applications. The SNJ54S30J is a versatile 8-input positive-NAND gate, which is fundamental in the construction of digital circuits.

Key Features

  • Durable Construction: The SNJ54S30J is encapsulated in a robust ceramic dual-inline package (CERDIP), which provides excellent thermal and environmental protection, ensuring its reliability in harsh conditions.
  • High-Speed Performance: This component is characterized by its fast switching capabilities, making it suitable for high-speed digital systems that require rapid signal processing.
  • Wide Operating Temperature Range: It operates effectively over a wide temperature range, typically from -55°C to 125°C, accommodating the extremes encountered in military and aerospace environments.
  • Low Power Consumption: Despite its high-speed operation, the SNJ54S30J is designed for low power consumption, which is critical for applications where power efficiency is paramount.

Applications

The SNJ54S30J's functionality is essential in a variety of digital logic applications, including:

  • Complex logic circuits
  • Control systems for military and aerospace technology
  • High-reliability computing systems
  • Signal processing units

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous standards of the industries they serve. The SNJ54S30J is no exception, with its production and testing processes designed to ensure the highest level of performance and dependability. Each unit is meticulously tested to guarantee it meets the military specifications (MIL-SPEC) for integrated circuits.

Conclusion

The SNJ54S30J from Texas Instruments is an exceptional choice for designers seeking a reliable and high-performing 8-input positive-NAND gate. Its robust construction, high-speed operation, and low power consumption make it an ideal component for critical applications in the military and aerospace sectors. When it comes to building sophisticated digital systems that cannot afford to fail, the SNJ54S30J stands out as a component you can trust.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess