EN
  • EN
  • DE

SNJ54S139J

Part No SNJ54S139J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 674064-SNJ54S139J
Ultra Librarian 3D Model Ultra Librarian SNJ54S139J CAD Model

Description

Product Overview: SNJ54S139J

The SNJ54S139J is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit designed and manufactured by Texas Instruments. This device is part of the 54S series, which is known for its robustness and high-speed operation. The SNJ54S139J is specifically crafted to cater to the demanding requirements of military and aerospace applications, ensuring reliability even under extreme conditions.

Key Features

  • Dual Independent Decoders: The SNJ54S139J contains two individual decoders, each capable of accepting two binary input signals and decoding them into one of four mutually exclusive outputs.
  • High-Speed Performance: With the 54S series' reputation, this device provides swift decoding operations, making it suitable for high-frequency applications.
  • Low Power Schottky Technology: Utilizing Low Power Schottky (LPS) technology, the SNJ54S139J achieves a balance between speed and power consumption, which is crucial for thermally sensitive systems.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, typically from -55°C to 125°C, accommodating the thermal extremes of military and aerospace environments.

Applications

The SNJ54S139J is ideal for a variety of high-end applications, including:

  • Military and defense systems
  • Aerospace and avionics
  • Communication infrastructure
  • Complex logic circuits
  • Instrumentation and test equipment

Quality and Reliability

As with all Texas Instruments products, the SNJ54S139J is manufactured to the highest quality standards. The device is subjected to rigorous testing protocols to ensure it meets the stringent requirements of military and aerospace industries. Users can trust the SNJ54S139J for mission-critical applications where failure is not an option.

Package and Availability

The SNJ54S139J is available in a ceramic flat package, which provides excellent thermal and mechanical characteristics, essential for harsh environments. For detailed product specifications, availability, and ordering information, customers should refer to the official Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4925 $56.9550
13+ $7.7888 $101.2544
20+ $7.5454 $150.9080
28+ $7.3020 $204.4560
36+ $7.0586 $254.1096
48+ $6.3284 $303.7632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess