EN
  • EN
  • DE

SNJ54LS54W

Part No SNJ54LS54W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS54 4-WIDE AND-OR-INVERT GATE / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS54
Standard Package 14 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1000629-SNJ54LS54W
Ultra Librarian 3D Model Ultra Librarian SNJ54LS54W CAD Model

Description

The SNJ54LS54W is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. Designed for a wide range of applications, this IC is part of the 54LS series, known for their low-power Schottky technology. The SNJ54LS54W is specifically engineered to meet the rigorous standards of military and aerospace applications, ensuring reliability and performance under extreme conditions.

Key Features

  • Technology: Low-power Schottky (LS) technology provides a perfect balance between speed and power consumption, making it ideal for battery-operated and power-sensitive devices.
  • Logic Type: The device features dual 4-input AND gates, which are fundamental components in digital circuitry, allowing for complex logic functions and signal processing.
  • Operating Temperature Range: The SNJ54LS54W is designed to operate over a wide temperature range, typically from -55°C to 125°C, ensuring functionality in harsh environments.
  • Package: It comes in a durable ceramic flat package, which provides excellent thermal properties and resistance to mechanical stress.
  • Quality Standards: This product is designed to meet or exceed the stringent requirements of military standards, ensuring high reliability and performance.

Applications

The SNJ54LS54W is versatile and can be used in various high-reliability applications, including:

  • Defense and aerospace systems
  • Communication infrastructure
  • Navigation and guidance systems
  • Critical data processing equipment

Why Choose SNJ54LS54W?

Choosing the SNJ54LS54W from Texas Instruments means opting for a product that delivers exceptional quality and reliability. With its robust design and adherence to military specifications, this IC stands out for its ability to perform in the most demanding situations. Whether you're designing a system for defense, aerospace, or any other application where failure is not an option, the SNJ54LS54W is a choice that ensures your designs are built to last.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6331 $55.2662
5+ $22.6734 $113.3670
7+ $21.9648 $153.7536
10+ $21.2563 $212.5630
13+ $20.5477 $267.1201
17+ $18.4221 $313.1757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess