EN
  • EN
  • DE

SNJ54LS151FK

Part No SNJ54LS151FK
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS151 DATA SELECTORS/MULTIPLEX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673977-SNJ54LS151FK
Ultra Librarian 3D Model Ultra Librarian SNJ54LS151FK CAD Model

Description

Product Overview: SNJ54LS151FK from Texas Instruments

The SNJ54LS151FK is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of the 54LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption. The SNJ54LS151FK is designed to provide reliable digital logic functionality in a wide range of electronic applications.

Key Features

  • Functionality: The SNJ54LS151FK is an 8-input digital multiplexer that allows the selection of one out of eight data inputs to be routed to a single output line. This makes it an essential component for systems requiring data selection and routing.
  • Logic Family: As part of the 54LS series, this multiplexer operates using low-power Schottky technology, which is renowned for its high speed and reduced power consumption compared to traditional TTL circuits.
  • Package Type: The device comes in a ceramic flat package (FK), which provides excellent thermal and electrical characteristics, making it suitable for military and aerospace applications that demand high reliability.
  • Operating Temperature Range: This multiplexer is designed to operate over a wide temperature range, typically from -55°C to 125°C, ensuring stable performance under extreme conditions.
  • Supply Voltage: It is designed to work with a supply voltage typical of the 54LS logic family, which is 5V ±10%.

Applications

The versatility of the SNJ54LS151FK makes it suitable for a variety of applications, including:

  • Data routing and selection in communication systems
  • Control systems for industrial and military applications
  • Complex logic circuits requiring multiple input selection
  • Signal processing and instrumentation
  • Avionics and space systems that require high-reliability components

Conclusion

In summary, the SNJ54LS151FK from Texas Instruments is a robust and versatile multiplexer that is part of the esteemed 54LS logic family. Its low-power Schottky technology, combined with the ability to operate over a wide temperature range, makes it an ideal choice for critical and high-performance applications in various industries. Whether used in military, aerospace, or industrial settings, the SNJ54LS151FK stands out for its reliability and efficiency.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess