EN
  • EN
  • DE

SNJ54HC32W

Part No SNJ54HC32W
Manufacturer Texas Instruments
Catalog Misc Products
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838436-SNJ54HC32W
Ultra Librarian 3D Model Ultra Librarian SNJ54HC32W CAD Model

Description

Product Overview: SNJ54HC32W

The SNJ54HC32W is a high-performance, quadruple 2-input positive-OR gate integrated circuit from Texas Instruments, renowned for its reliability and precision. This advanced technology logic gate is part of the HC family, which is designed to operate with a wide voltage range and to maintain excellent speed and output drive characteristics while consuming low power.

Key Features:

  • Logic Type: The device consists of four independent 2-input OR gates, providing a convenient means to derive multiple OR logic functions.
  • Operating Voltage: It operates over a broad voltage range of 2V to 6V, making it versatile for interfacing with various logic levels in mixed-voltage systems.
  • High Output Drive: Despite its low power consumption, the SNJ54HC32W is capable of driving high current loads, allowing for direct drive of output devices in some applications.
  • Temperature Range: The military-grade temperature range from -55°C to 125°C ensures reliable operation under extreme environmental conditions.
  • Package: The device is offered in a ceramic flat package, providing robust physical protection and enhancing its durability.

Applications:

The SNJ54HC32W is suitable for a wide array of applications, including:

  • Industrial control systems
  • Communication equipment
  • Data processing
  • Instrumentation
  • Function generation
  • Signal processing

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SNJ54HC32W is manufactured under strict quality control standards, ensuring it meets the rigorous requirements of military and aerospace applications. Its robust design ensures that it is resistant to latch-up and provides stable operation throughout its operational life.

Overall, the SNJ54HC32W from Texas Instruments is a reliable and efficient solution for designers looking to implement OR logic functions in their systems, with the added assurance of performance in demanding conditions.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4508 $73.4508
2+ $60.2674 $120.5348
3+ $58.3840 $175.1520
4+ $56.5007 $226.0028
5+ $54.6173 $273.0865
7+ $48.9672 $342.7704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess