The SNJ54HC14J, manufactured by Texas Instruments, is a high-performance, silicon-gate CMOS device that features six independent Schmitt-trigger inverters. This integrated circuit (IC) is designed for use in applications requiring high noise immunity and stable output. The SNJ54HC14J is part of the 54HC series, which is well-regarded for its robustness and reliability in a wide range of operating conditions.
Key Features:
- Logic Type: Hex Inverter with Schmitt-Trigger inputs
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic levels and providing users with design flexibility.
- Operating Temperature: The military-grade temperature range from -55°C to 125°C ensures reliable operation under extreme conditions.
- Package: Ceramic DIP (Dual In-line Package) with 14 pins, providing a robust and durable form factor for demanding applications.
- Hysteresis: Schmitt-Trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances noise immunity.
- High-Speed: Propagation delay times significantly reduced compared to standard CMOS devices.
Applications:
The SNJ54HC14J is versatile and can be used in a multitude of applications. It is particularly suitable for wave shaping and noise filtering in digital applications. Its robust design makes it ideal for use in:
- Square wave generation
- Signal processing
- Glitch-free clock circuits
- Pulse shaping
- Telecommunication systems
- Aerospace and military electronics
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SNJ54HC14J is no exception. It meets or exceeds the stringent requirements of the Joint Electron Device Engineering Council (JEDEC). The device is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental safety and sustainability.
With its robustness, precision, and TI's guarantee of quality, the SNJ54HC14J is a reliable choice for designers seeking a high-performance hex inverter with Schmitt-trigger inputs.