EN
  • EN
  • DE

SNJ54HC139J

Part No SNJ54HC139J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673923-SNJ54HC139J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC139J CAD Model

Description

Product Overview: SNJ54HC139J

The SNJ54HC139J is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit (IC) from Texas Instruments (TI), designed to operate within a wide range of digital applications. This IC is part of TI's 54HC series, which is well-known for its high-speed CMOS logic family that combines the speed of LSTTL with the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Family: The SNJ54HC139J belongs to the high-speed CMOS logic family, ensuring fast operation with a balanced trade-off between speed and power efficiency.
  • Dual Decoder/Demultiplexer: The IC contains two independent decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive active LOW outputs (O0 to O3).
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing compatibility with a variety of logic levels and making it suitable for interfacing with both CMOS and LSTTL logic.
  • Low Power Consumption: Characterized by its low power consumption, this IC is an excellent choice for battery-powered or power-sensitive applications.
  • High Noise Immunity: The SNJ54HC139J features a high degree of noise immunity, typical of CMOS ICs, ensuring reliable performance even in electrically noisy environments.
  • Robust Packaging: This product is offered in a ceramic flat package, providing enhanced durability and reliability, suitable for military or aerospace applications that demand high levels of performance under harsh conditions.

Applications

The SNJ54HC139J is versatile and can be used in a diverse range of applications, including:

  • Memory decoding or data routing
  • Instrumentation and test equipment
  • Address decoding for memory and I/O
  • Function generation
  • Industrial controls

With its dual decoding capability, the SNJ54HC139J is particularly useful in systems that require multiple decoding or demultiplexing functions without the need for additional chips, thereby saving space and reducing complexity in the design.

Overall, the SNJ54HC139J from Texas Instruments represents a reliable and efficient solution for designers looking for a high-speed, low-power dual decoder/demultiplexer for their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8347 $67.6694
4+ $27.7619 $111.0476
6+ $26.8943 $161.3658
8+ $26.0267 $208.2136
10+ $25.1592 $251.5920
14+ $22.5565 $315.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess