EN
  • EN
  • DE

SNJ54HC138J

Part No SNJ54HC138J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULT / Decoder/Demultiplexer 1 x 3:8 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673922-SNJ54HC138J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC138J CAD Model

Description

The SNJ54HC138J, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit designed to solve the common problem of expanding control lines in digital systems. This device is part of the HC (High-Speed CMOS) family, which is well-known for its robust performance and compatibility with a wide range of digital applications.

Key Features

  • Logic Type: 3-Line to 8-Line Decoder/Demultiplexer
  • Package / Case: J-Lead Ceramic Package
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military-grade applications
  • Supply Voltage: 2V to 6V, accommodating various logic level requirements
  • Output Current: High-level output current of -5.2 mA, and low-level output current of 5.2 mA
  • Functionality: Capable of decoding a 3-bit binary input to one of eight output lines, enabling the selection of multiple output devices such as LEDs, relays, or other digital circuits
  • Additional Features: Includes active-low and high enable inputs to facilitate easy expansion or demultiplexing of signals

Applications

The SNJ54HC138J is an indispensable component in a broad spectrum of digital systems. Its primary applications include:

  • Memory selection in microprocessor systems
  • Data routing and signal distribution
  • Control line expansion in embedded systems
  • Address decoding for memory and I/O port selection

Quality and Reliability

With Texas Instruments' commitment to quality, the SNJ54HC138J is manufactured to the highest standards. It is designed to meet stringent military specifications, ensuring reliable performance in extreme conditions. The ceramic package provides excellent thermal and mechanical protection, contributing to the device's longevity and durability.

Conclusion

For designers who require a reliable and high-performing solution for line expansion or signal demultiplexing in their digital systems, the SNJ54HC138J from Texas Instruments stands out as an excellent choice. Its flexible supply voltage, wide operating temperature range, and robust package design make it a versatile component suitable for a multitude of applications, from consumer electronics to military hardware.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9653 $65.9306
4+ $27.0484 $108.1936
6+ $26.2032 $157.2192
8+ $25.3579 $202.8632
11+ $24.5126 $269.6386
14+ $21.9769 $307.6766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess