EN
  • EN
  • DE

SNJ54ALS244J

Part No SNJ54ALS244J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996206-SNJ54ALS244J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS244J CAD Model

Description

Product Overview: SNJ54ALS244J

The SNJ54ALS244J is a high-performance, octal buffer and line driver designed to meet the demanding requirements of military and aerospace applications. Manufactured by Texas Instruments, this device is part of the Advanced Low-Power Schottky (ALS) logic family, delivering both speed and energy efficiency.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Temperature Range: -55°C to 125°C, suitable for extreme environments
  • Package / Case: Military-standard ceramic flat package
  • Logic Family: ALS
  • Supply Voltage: Typically 5V
  • Propagation Delay Time: Fast switching speeds for high-frequency applications
  • Power Consumption: Low power dissipation for energy-sensitive designs

Applications

The SNJ54ALS244J is ideal for buffering data lines in systems that require a high degree of reliability and performance. Common applications include:

  • Communication systems
  • Avionics and space systems
  • Military hardware
  • Instrumentation
  • Process control systems

Quality and Reliability

Texas Instruments' SNJ54ALS244J is built to stringent quality standards, ensuring reliable operation under harsh conditions. The ceramic package provides enhanced durability and improved thermal characteristics, making it a robust choice for mission-critical applications.

Environmental Compliance

The device complies with military specifications for environmental endurance, guaranteeing performance even in the most challenging conditions. It is designed to withstand high levels of shock, vibration, and temperature extremes.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support for the SNJ54ALS244J, including datasheets, application notes, and design resources. This ensures seamless integration into existing and new designs, backed by the expertise of TI's engineering support teams.

In summary, the SNJ54ALS244J from Texas Instruments is a reliable, high-performance octal buffer and line driver that offers robust operation in a wide range of demanding applications. Its combination of speed, power efficiency, and military-grade construction makes it a top choice for designers looking for uncompromising quality and durability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess