EN
  • EN
  • DE

SNJ54ALS03BJ

Part No SNJ54ALS03BJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quadruple 2-Input Positive-NAND Buffers With Open-Collect 14-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
Number of Pins 14
RoHS Non-Compliant
Win Source Part Number 1013006-SNJ54ALS03BJ
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS03BJ CAD Model

Description

SNJ54ALS03BJ Logic Gate

SNJ54ALS03BJ Logic Gate

The SNJ54ALS03BJ is a high-quality logic gate product manufactured by Texas Instruments, one of the leading semiconductor companies. This integrated circuit is part of the 54ALS series, designed to offer both high performance and reliability for a wide range of digital applications.

The SNJ54ALS03BJ is a quadruple 2-input positive-NAND gate with open-collector outputs. This configuration makes it suitable for creating wired-AND logic functions, as well as for interfacing with high-voltage or high-current loads, such as relays, solenoids, and LED displays. Its open-collector design allows for multiple outputs to be connected together to perform the wired-AND function without the need for external components.

Constructed with advanced Schottky TTL (Transistor-Transistor Logic) technology, the SNJ54ALS03BJ provides faster switching speeds and better performance compared to standard TTL devices. It operates over a broad voltage range and offers a balanced propagation delay and transition times, which is critical for synchronous operations in digital systems.

With a military-grade temperature range, this device is built to perform reliably in extreme conditions, making it an ideal choice for military and aerospace applications. The robustness of the SNJ54ALS03BJ also makes it suitable for industrial environments where temperature fluctuations and harsh conditions are common.

The package for the SNJ54ALS03BJ is a ceramic flat package (CFP) which provides excellent thermal properties and a high level of durability. The device also has a high degree of immunity to electrical noise, which is essential for maintaining signal integrity in complex electronic systems.

Overall, the SNJ54ALS03BJ from Texas Instruments represents a combination of performance, durability, and versatility, making it a go-to solution for engineers and designers who require a reliable logic gate for their high-end applications.

Contact for pricing

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess