EN
  • EN
  • DE

SNJ54AHC574FK

Part No SNJ54AHC574FK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Height 2.03 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function D-Type
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 19 ns
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1019953-SNJ54AHC574FK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC574FK CAD Model

Description

The SNJ54AHC574FK is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the advanced high-speed CMOS (AHC) family, known for its robust performance and compatibility with a wide range of applications. The SNJ54AHC574FK is specifically engineered for military and aerospace applications, as indicated by the 'SNJ' prefix, which designates it as a military-grade component.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Edge-Triggered: Captures data on the rising edge of the clock signal, ensuring precise timing and synchronization.
  • 3-State Outputs: Outputs can be set to high, low, or high impedance, which allows for efficient bus management and reduced power consumption.
  • Wide Operating Voltage Range: Compatible with a range of supply voltages, typically from 2V to 5.5V, providing versatility across different power environments.
  • High Drive Capability: Capable of driving a significant amount of current, making it suitable for driving heavier loads.
  • Low Power Consumption: Optimized for low power operation, an essential feature for battery-powered devices and energy-efficient systems.
  • Robust Environmental Specifications: Designed to meet stringent military specifications, ensuring reliable performance under extreme conditions.

Applications

The SNJ54AHC574FK is well-suited for a range of applications that require high-speed, reliable data storage and transfer. Its military-grade specifications make it ideal for:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and radar systems
  • High-reliability computing infrastructure

Package and Quality

This device is available in a ceramic flat package (FK suffix), which provides excellent thermal and mechanical characteristics, ensuring the integrity and longevity of the component even in harsh environments. Texas Instruments' commitment to quality is reflected in the rigorous testing and certification processes that the SNJ54AHC574FK undergoes before it reaches the market.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess