The SNJ54AHC04J, manufactured by Texas Instruments, is a high-performance, hex inverter chip designed to meet a wide range of application requirements. This integrated circuit is part of the Advanced High-Speed CMOS (AHC) family, offering a perfect balance between speed and power consumption, making it suitable for interfacing with CMOS, NMOS, and TTL logic levels.
Key Features
- Logic Type: Inverter
- Number of Circuits: 6
- Supply Voltage Range: 2 V to 5.5 V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: CDIP (Ceramic Dual In-line Package)
- Mounting Type: Through Hole
With its robust operating temperature range, the SNJ54AHC04J is an excellent choice for military and aerospace applications, as well as industrial environments where reliability under extreme conditions is crucial. The device features six independent inverters, providing flexibility for various logic inversion tasks within a single chip.
Performance and Quality
The SNJ54AHC04J is designed with advanced silicon-gate CMOS technology. It boasts low power consumption, which is critical for battery-powered devices, and high noise immunity, ensuring stable performance in electrically noisy environments. The fast propagation delay and balanced rise and fall times are ideal for high-speed data processing applications.
Applications
This versatile inverter is suitable for a broad range of applications, including:
- Signal processing
- Waveform generation
- Logic level conversion
- Timing circuits
- High-speed data manipulation
With its through-hole mounting design, the SNJ54AHC04J is easy to integrate into various circuit boards, making it a reliable and convenient choice for both prototyping and production runs. Texas Instruments' commitment to quality ensures that each chip meets stringent standards for performance and reliability.
Ordering Information
The SNJ54AHC04J is available for ordering from Texas Instruments and authorized distributors. For detailed product specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support team.