EN
  • EN
  • DE

SNJ54ABT623AJ

Part No SNJ54ABT623AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256497-SNJ54ABT623AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT623AJ CAD Model

Description

Product Overview: SNJ54ABT623AJ from Texas Instruments

The SNJ54ABT623AJ is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is a part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it incorporates both bipolar and CMOS transistors to deliver a high-performance interface solution in electronic systems.

Key Features

  • Technology: The device leverages Advanced BiCMOS Technology, providing a perfect balance between speed and power consumption, making it suitable for high-speed data transmission while maintaining energy efficiency.
  • Functionality: It serves as an octal bus transceiver with 3-state outputs, which means it can drive or receive data on eight separate channels and can be placed in a high-impedance state to avoid affecting other components on the bus.
  • Logic Level: The SNJ54ABT623AJ operates with a 5V logic level, which is common in many digital systems, ensuring compatibility with a wide range of other logic components.
  • Package: The device comes in a robust military-grade ceramic package, ensuring durability and reliability even in harsh environmental conditions.
  • Temperature Range: It is designed to operate over the military temperature range, which spans from -55°C to +125°C, offering stable performance in extreme temperatures.

Applications

The SNJ54ABT623AJ is ideal for use in a variety of applications where reliable data transfer is critical. This includes military and aerospace systems, communication infrastructure, and high-performance computing environments. Its robustness and versatility also make it suitable for industrial applications where equipment may be exposed to severe temperature fluctuations.

Quality and Support

Texas Instruments is known for its commitment to quality, and the SNJ54ABT623AJ is no exception. It is built to meet or exceed industry standards for performance and reliability. Additionally, Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the SNJ54ABT623AJ into your projects.

Whether you are designing a new system or upgrading an existing one, the SNJ54ABT623AJ from Texas Instruments offers a dependable solution for high-speed, bidirectional communication between data buses.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.9538 $111.9538
2+ $108.3424 $216.6848
3+ $104.7309 $314.1927
4+ $93.8967 $375.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,554 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess