EN
  • EN
  • DE

SNJ54ABT244FK

Part No SNJ54ABT244FK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal Buffers Drivers With 3-State Outputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Buffer
Low Level Output Current 48 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 7.9 ns
Quiescent Current 24 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.83 mm
Turn-On Delay Time 7.9 ns
Width 8.89 mm
Win Source Part Number 1005364-SNJ54ABT244FK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT244FK CAD Model

Description

The SNJ54ABT244FK is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: CFP-20
  • Mounting Type: Surface Mount

The SNJ54ABT244FK is designed for asynchronous communication between data buses. The control function implementation allows for maximum flexibility in timing. This device features an output enable (OE) and a directional control (DIR) for each four-bit section, which provides the device with the ability to act as either two independent 4-bit buffers or one 8-bit buffer. The 3-state outputs are capable of driving up to 15 LSTTL loads over the full operating temperature range.

High-Quality Design

The device is fabricated with Texas Instruments' BiCMOS technology, which combines the high-speed performance of bipolar transistors with the power-saving features of CMOS technology. The SNJ54ABT244FK offers reduced power consumption without sacrificing speed, making it suitable for interfacing with high-speed microprocessors. It also features balanced propagation delays and low input and output leakage, which is vital for maintaining signal integrity in complex systems.

Applications

With its robust design and versatility, the SNJ54ABT244FK is ideal for a wide range of applications, including:

  • Bus Interface Buffers
  • Memory Address Drivers
  • Memory and Data Transmission Systems
  • Backplane Driver Circuits
  • Data Communication Systems

Overall, the SNJ54ABT244FK from Texas Instruments represents a reliable and efficient solution for data transmission and buffering in high-performance computing and communication systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0899 $76.1798
4+ $31.2533 $125.0132
5+ $30.2766 $151.3830
7+ $29.3000 $205.1000
9+ $28.3233 $254.9097
12+ $25.3933 $304.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess