EN
  • EN
  • DE

SNJ5472J

Part No SNJ5472J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 5472 AND-GATED J-K MASTER-SLAVE / Flip Flop Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ5472
Standard Package 24 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673792-SNJ5472J
Ultra Librarian 3D Model Ultra Librarian SNJ5472J CAD Model

Description

The Texas Instruments SNJ5472J is a high-performance integrated circuit designed to meet the rigorous demands of advanced digital applications. This precision-engineered component is part of TI's renowned semiconductor product line, offering reliability and functionality for a wide range of electronic systems.

Key Features

  • Durable Construction: The SNJ5472J is housed in a robust package that ensures long-term reliability and stability under various operating conditions.
  • High-Speed Performance: Engineered for quick response times and efficient processing, this IC is ideal for applications requiring rapid data handling and processing.
  • Low Power Consumption: With energy efficiency in mind, the SNJ5472J operates with minimal power draw, making it suitable for power-sensitive designs.
  • Wide Operating Temperature Range: This device is designed to function reliably over a broad temperature spectrum, accommodating diverse environmental conditions.
  • Compatibility: Texas Instruments ensures that the SNJ5472J is compatible with a variety of microcontrollers and processors, offering flexibility in system design and integration.

Applications

The SNJ5472J is versatile and can be used in numerous applications, including:

  • Advanced computing systems
  • High-speed communication equipment
  • Industrial control modules
  • Automotive electronics
  • Avionics and space-grade technology

Quality and Support

As with all Texas Instruments products, the SNJ5472J is backed by a comprehensive support network. Customers can access a wealth of resources including technical documents, development tools, and a dedicated support team to assist with any aspect of their project, from initial design to final production.

Ordering Information

For detailed product specifications, pricing, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor. Ensure the part number SNJ5472J is referenced to receive the exact component for your needs.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess