EN
  • EN
  • DE

SNHVD3082EDGKG4

Part No SNHVD3082EDGKG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LO-PWR RS-485 TXRX 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Discontinued
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 200kbps
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SNHVD308
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 896853-SNHVD3082EDGKG4
Ultra Librarian 3D Model Ultra Librarian SNHVD3082EDGKG4 CAD Model

Description

Product Overview: SNHVD3082EDGKG4

The SNHVD3082EDGKG4 is a high-performance differential line driver designed and manufactured by Texas Instruments. It is a part of the robust interface ICs category, specifically tailored for industrial applications that require high-speed data transmission with reliable signal integrity over long distances.

Key Features

  • High-Speed Operation: This driver is capable of operating at significant speeds, making it suitable for high-speed data communication protocols.
  • Differential Outputs: The device features differential outputs which help in reducing common-mode noise, thus enhancing signal quality and data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the SNHVD3082EDGKG4 consumes minimal power, contributing to overall energy savings in system design.
  • Wide Operating Temperature Range: With an industrial-grade temperature range, this product can reliably operate in extreme environmental conditions.
  • Robust ESD Protection: The device is equipped with Electrostatic Discharge (ESD) protection circuitry to withstand high voltage spikes, ensuring durability and longevity.

Applications

The SNHVD3082EDGKG4 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Professional audio and video equipment
  • Network equipment and telecommunications
  • High-speed data acquisition systems

Technical Specifications

The device is packaged in a VSSOP (Very Small Shrink Outline Package) form factor, which is ideal for space-constrained applications. It is designed to interface with 3.3V or 5V supply voltages, offering design flexibility for various system architectures. The SNHVD3082EDGKG4 also meets or exceeds the stringent requirements of the TIA/EIA-485 standard, ensuring compatibility with a broad range of industry-standard communication protocols.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNHVD3082EDGKG4 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. Customers can trust in the reliability and performance of this product for their critical data communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess