EN
  • EN
  • DE

SN761678BDCHR

Part No SN761678BDCHR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 30TSSOP / Video Tuner IC I2C 30-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335954-SN761678BDCHR
Ultra Librarian 3D Model Ultra Librarian SN761678BDCHR CAD Model

Description

The SN761678BDCHR from Texas Instruments is a cutting-edge integrated circuit designed for high-performance applications. This versatile component is particularly suitable for the demanding requirements of modern electronics, providing reliable operation and efficient functionality.

Key Features

  • High Integration: The SN761678BDCHR integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Advanced Technology: Manufactured with Texas Instruments' state-of-the-art semiconductor technology, this product offers exceptional performance and durability.
  • Energy Efficient: Designed to operate with minimal power consumption, it is an ideal choice for battery-powered devices and energy-sensitive applications.

Applications

The SN761678BDCHR is designed to be versatile, making it suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Communication Systems
  • Signal Processing
  • Automotive Industry

Technical Specifications

Parameter Value Package / Case QFN-32 Operating Temperature -40°C to +85°C Mounting Type Surface Mount Supply Voltage Specified by Manufacturer

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN761678BDCHR is no exception. Each unit is rigorously tested to ensure it meets TI's high standards for reliability and performance. With Texas Instruments' reputation, you can be confident that you're getting a product that will perform reliably over its intended lifespan.

Ordering Information

To purchase the SN761678BDCHR or to obtain more information about pricing and availability, please contact Texas Instruments or an authorized distributor. Ensure you reference the exact product code SN761678BDCHR to avoid any confusion with similar product numbers.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8603 $51.6180
145+ $0.7059 $102.3555
220+ $0.6839 $150.4580
305+ $0.6618 $201.8490
395+ $0.6398 $252.7210
525+ $0.5736 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess