EN
  • EN
  • DE

SN761634RTWR

Part No SN761634RTWR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DTV TUNER 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type FM Stereo Transmitter
Applications MP3 Players, Portable Media Players
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 065764-SN761634RTWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN761634RTWR CAD Model

Description

The SN761634RTWR is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the demanding requirements of modern electronics. This high-performance component is ideal for a wide range of applications, from consumer electronics to industrial systems, due to its robust design and versatile features.

Key Features

  • High Integration: The SN761634RTWR integrates multiple functions into a single chip, which helps in reducing the overall system complexity and potentially lowering the cost of the end product.
  • Efficiency: With its advanced design, this IC offers high efficiency, which is crucial for battery-powered devices and applications where energy consumption is a critical factor.
  • Performance: Texas Instruments is known for its commitment to performance, and the SN761634RTWR is no exception. It operates reliably across a wide range of temperatures and conditions, ensuring consistent performance.
  • Compact Size: The small footprint of the SN761634RTWR makes it an excellent choice for space-constrained applications. Its compact design enables it to fit into tight spaces without sacrificing functionality or performance.

Applications

The versatility of the SN761634RTWR allows it to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Communication Systems
  • Portable Devices
  • Industrial Controls
  • Power Management Solutions

Quality and Reliability

Texas Instruments is renowned for its dedication to quality and reliability, and the SN761634RTWR is manufactured to the highest standards. It undergoes rigorous testing to ensure it meets the stringent requirements of the most critical applications. When you choose the SN761634RTWR, you can be confident in the reliability and longevity of your product.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the SN761634RTWR into their projects. Texas Instruments also provides excellent technical support to assist with any questions or challenges that may arise during the design process.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2307 $55.3815
100+ $1.0099 $100.9900
155+ $0.9783 $151.6365
215+ $0.9467 $203.5405
275+ $0.9152 $251.6800
370+ $0.8205 $303.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess