EN
  • EN
  • DE

SN75LVDS84ADGGRG4

Part No SN75LVDS84ADGGRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC FLATLINK(TM) XMITTER 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol LVDS
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 211972-SN75LVDS84ADGGRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVDS84ADGGRG4 CAD Model

Description

Product Overview: SN75LVDS84ADGGRG4

The SN75LVDS84ADGGRG4 is a high-performance, FlatLink™ transmitter from Texas Instruments designed to meet the needs of high-speed data transmission in a variety of digital applications. This device is part of TI's interface family and is specifically engineered to convert 28 bits of CMOS/TTL data into LVDS (Low Voltage Differential Signaling) data streams. The conversion process involves a 7:4 data serialization that significantly reduces the cable and connector size and cost in the system.

Key Features

  • High Data Bandwidth: The SN75LVDS84ADGGRG4 offers a significant bandwidth with a maximum pixel clock rate of 112 MHz, which is ideal for supporting high-resolution displays and high-speed data interfaces.
  • LVDS Output: The device's LVDS outputs provide low EMI and can run at high speeds over inexpensive twisted-pair or flat ribbon cables, making it suitable for point-to-point baseband data transmission.
  • Low Power Consumption: This transmitter operates with a low power supply voltage of 3.3V, translating to a minimal power draw, which is crucial for power-sensitive applications.
  • Reduced EMI: The differential signaling employed by the SN75LVDS84ADGGRG4 results in lower electromagnetic interference, a critical feature for maintaining signal integrity in noisy environments.
  • Compatibility: The device is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard LVDS products.

Applications

The SN75LVDS84ADGGRG4 is particularly well-suited for applications where high data throughput and cable distance are essential. It is commonly used in:

  • Digital copiers
  • Printers
  • Laptop and desktop computers
  • High-resolution digital displays
  • Telecommunications and networking equipment

Package and Quality

Enclosed in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, the SN75LVDS84ADGGRG4 is designed for surface mount technology, providing a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations for hazardous substances.

With its robust feature set and TI's commitment to quality, the SN75LVDS84ADGGRG4 stands out as a reliable choice for system designers looking to optimize their high-speed data transmission solutions.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7577 $52.6078
33+ $3.0832 $101.7456
51+ $2.9869 $152.3319
70+ $2.8905 $202.3350
90+ $2.7942 $251.4780
120+ $2.5051 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess