The SN75LVDS84ADGG by Texas Instruments is a high-performance FlatLink™ transmitter designed to meet the needs of high-speed data transmission in a variety of applications. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for low power consumption and reduced electromagnetic interference (EMI).
Key Features:
- Interface Type: LVDS
- Number of Drivers/Receivers: 0/28
- Max Data Rate: 295 Mbps
- Supply Voltage: 3.0 V to 3.6 V
- Operating Temperature: -40°C to +85°C
- Package / Case: 48-TSSOP
- Mounting Type: Surface Mount
The SN75LVDS84ADGG is designed to serialize 28 bits of parallel data and transmit it at a rate of up to 295 Mbps through a differential output. This makes it an ideal solution for applications requiring high-speed data transfer over a point-to-point baseband data transmission line.
It is commonly used in notebook and laptop computers, computer monitors, flat panel displays, and digital projectors, where its ability to minimize EMI and power consumption is particularly valuable. The device's small footprint and surface mount packaging allow for efficient use of PCB space, making it suitable for compact electronic assemblies.
Applications:
- Notebook and Laptop Computers
- Computer Monitors
- Flat Panel Displays
- Digital Projectors
The SN75LVDS84ADGG incorporates a host of features to ensure robust and reliable operation, including a flow-through pinout for easy PCB routing and a power-down mode that significantly reduces power consumption when inactive.
For developers and engineers looking for a high-quality, high-speed data transmission solution, the SN75LVDS84ADGG from Texas Instruments represents a versatile and efficient choice.