The SN75LVDS388ADBTR is a high-performance multi-point low-voltage differential signaling (M-LVDS) line driver and receiver from Texas Instruments. This integrated circuit is designed to meet the needs of high-speed data transmission over controlled impedance media of approximately 100 ohms. The SN75LVDS388ADBTR operates with a single 3.3V supply and has a signaling rate capability up to 200 Mbps.
This device is compliant with the TIA/EIA-899 Standard for Multi-Point LVDS. M-LVDS is an excellent choice for applications requiring high data rates, low power consumption, and minimal electromagnetic interference (EMI). The SN75LVDS388ADBTR is particularly well-suited for clock distribution and data transmission in networking equipment, telecommunication infrastructure, and industrial control systems.
Key Features:
- Meets or Exceeds the Requirements of TIA/EIA-899 for Multi-Point LVDS
- Operates from a Single 3.3V Supply
- Low-Voltage Differential Signaling with Typical Output Voltage of 350 mV into a 100 Ohm Load
- Signaling Rates up to 200 Mbps
- High Impedance LVDS Outputs on Power Down
- Thermal Shutdown Protection
- Low Power Consumption
- Available in a 38-Pin TSSOP Package
Applications:
- Networking Equipment: Routers, Switches, Hubs
- Telecommunications: Base Stations, Signal Distribution
- Industrial Control Systems
- Computer Peripherals
- Backplane Interconnects
The SN75LVDS388ADBTR's robust design includes fail-safe circuitry, which ensures a logic-high receiver output when the receiver inputs are open or shorted. This feature provides additional reliability in multipoint data transmission systems. Texas Instruments' commitment to quality and reliability is evident in this product's design and performance, making it an ideal choice for critical communication and control applications.
The device is packaged in a 38-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Its small size, combined with its high-speed capabilities, makes the SN75LVDS388ADBTR a versatile component for modern electronic systems.