EN
  • EN
  • DE

SN75DP159RGZT

Part No SN75DP159RGZT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 48VQFN / Video Shifter Retimer IC I²C DVI 1.0, HDMI 1.4a, HDMI 2.0b 48-VQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Function Shifter Retimer
Applications Video Display
Standards DVI 1.0, HDMI 1.4a, HDMI 2.0b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 75DP159
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN75DP159RGZTTR,SN75DP159RGZT-ND,296-47196-ND,296-SN75DP159RGZTDKR,296-47196,296-SN75DP159RGZTCT
Standard Package 250
Win Source Part Number 1095280-SN75DP159RGZT
Ultra Librarian 3D Model Ultra Librarian SN75DP159RGZT CAD Model

Description

Product Overview: SN75DP159RGZT

The SN75DP159RGZT is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to provide a robust and efficient interface solution for high-speed signal transmission. It is ideal for applications that require the transfer of high-definition multimedia content, such as video and audio data, between a source and a display interface.

Key Features

  • High-Resolution Support: The SN75DP159RGZT supports resolutions up to 4K at a refresh rate of 30 Hz, making it suitable for delivering ultra-high-definition video content.
  • Dual-Mode DisplayPort (DP++): The device is capable of operating in Dual-Mode DisplayPort, allowing it to transmit signals compatible with HDMI and other video interfaces through the use of passive adapters.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP159RGZT minimizes power consumption during operation, which is critical for battery-powered devices.
  • Enhanced Signal Integrity: The integrated equalizer and jitter cleaning capabilities of the SN75DP159RGZT ensure that the signal integrity is maintained over long cable distances and through connectors.
  • EMI Reduction: The device includes an advanced feature set for reducing electromagnetic interference (EMI), making it suitable for use in environments where EMI can be a concern.
  • Compact Form Factor: Housed in a small 48-pin QFN package, the SN75DP159RGZT is designed to fit into space-constrained applications without compromising performance.

Applications

The versatility of the SN75DP159RGZT makes it an excellent choice for a wide range of applications, including:

  • Docking stations and adapters
  • Digital signage and video walls
  • Home theater systems and A/V receivers
  • Professional monitors and displays
  • Consumer electronics such as laptops, tablets, and smartphones

With its combination of high-speed data transfer, low power consumption, and support for high-resolution multimedia, the SN75DP159RGZT from Texas Instruments stands out as a reliable and efficient solution for advanced digital interface requirements.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4635 $50.7810
15+ $6.9444 $104.1660
23+ $6.7274 $154.7302
31+ $6.5104 $201.8224
40+ $6.2934 $251.7360
54+ $5.6423 $304.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess