EN
  • EN
  • DE

SN75DP126DSRHUR

Part No SN75DP126DSRHUR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56WQFN / Desktop, Notebook PCs Interface 56-WQFN (5x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Product Status Obsolete
Applications Desktop, Notebook PCs
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-WQFN (5x11)
Mounting SMD (SMT)
Base Product Number SN75DP12
Other Names -296-36727-1,SN75DP126DSRHUR,296-36727-1,-296-36727-1,296-36727-2,296-36727-6
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260877-SN75DP126DSRHUR
Ultra Librarian 3D Model Ultra Librarian SN75DP126DSRHUR CAD Model

Description

The SN75DP126DSRHUR from Texas Instruments is a high-performance, dual-mode DisplayPort to LVDS bridge device that is designed to enable a seamless interface between a DisplayPort video source and a low voltage differential signaling (LVDS) display panel. This integrated circuit (IC) is specifically tailored for use in a variety of applications, ranging from desktop monitors to laptop screens, as well as advanced industrial and consumer electronics where high-resolution video output is required.

Key Features

  • DisplayPort 1.1a Compliant: The device supports the DisplayPort 1.1a specification, ensuring compatibility with the latest DisplayPort sources and displays.
  • Dual-Mode Capability: It can operate in both DisplayPort and LVDS modes, providing versatility in application use.
  • High-Resolution Support: This IC is capable of handling high-resolution video signals, making it ideal for advanced display systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN75DP126DSRHUR minimizes power usage, which is critical in battery-powered devices.
  • Integrated Equalizer: Features an integrated equalizer to compensate for signal loss over long cable runs, ensuring signal integrity.

Applications

The versatility of the SN75DP126DSRHUR makes it suitable for a wide range of applications, including:

  • Desktop and Notebook PCs
  • Monitor Receivers
  • TVs and Digital Signage
  • Industrial Displays
  • Consumer Electronics

Technical Specifications

The SN75DP126DSRHUR is packaged in a compact QFN (Quad Flat No-leads) package and is designed for easy integration into system designs. It operates over a wide temperature range, making it suitable for various operating environments. The device also includes advanced features such as programmable LVDS output swing and emphasis, which allows for fine-tuning of the display characteristics to match specific display panel requirements.

Conclusion

The SN75DP126DSRHUR by Texas Instruments is an essential component for developers looking to bridge DisplayPort sources with LVDS displays. Its compliance with DisplayPort standards, coupled with its dual-mode capability and support for high-resolution video, make it a versatile and powerful solution for a multitude of video display applications.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8360 $53.7040
32+ $3.1475 $100.7200
50+ $3.0492 $152.4600
68+ $2.9508 $200.6544
88+ $2.8525 $251.0200
118+ $2.5574 $301.7732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess