EN
  • EN
  • DE

SN75C3232DW

Part No SN75C3232DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3V TO 5.5 V MULTICHANNEL RS--S3S COMPATIBLE LINE DRIVER/RECEIVER | IC LINE DRVR/RCVR RS-232 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SN75C3232
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1256299-SN75C3232DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75C3232DW CAD Model

Description

The SN75C3232DW is a robust, dual-channel RS-232 transceiver module designed by Texas Instruments to facilitate serial communication in a variety of digital systems. This integrated circuit is part of Texas Instruments' 3-V to 5.5-V multichannel RS-232 line driver/receiver family, which is specifically engineered to operate with a supply voltage range suitable for battery-powered and low-power systems.

Key Features

  • Operational Range: The device operates at a supply voltage range of 3 V to 5.5 V, making it versatile for use in systems with varying power requirements.
  • Dual Channel: It includes two line drivers and two line receivers, which conform to the TIA/EIA-232-F standards, allowing for efficient bidirectional communication.
  • Low Power Consumption: The SN75C3232DW is designed for low-power consumption, with a typical supply current of 300 µA, making it ideal for portable and battery-operated applications.
  • High Data Rate: Supports data rates up to 250 kbit/s, ensuring swift data transfer for a wide array of communication protocols.
  • Electrostatic Discharge (ESD) Protection: The device offers an ESD protection of ±15 kV on the bus pins, providing enhanced robustness and reliability in harsh environments.
  • Industry Standard Pinout: The SN75C3232DW comes in a standard 16-pin SOIC (DW) package, which is widely accepted and easy to integrate into existing designs.

Applications

The SN75C3232DW is suitable for a multitude of applications where reliable RS-232 communication is required. Common applications include:

  • Portable or battery-powered electronics
  • Point-of-sale terminals
  • Peripherals and computing equipment
  • Data acquisition systems
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the SN75C3232DW is manufactured to the highest quality standards, ensuring exceptional performance and durability. The device's reliability is further enhanced by its built-in protection features, making it a trusted choice for critical and demanding applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6169 $50.6366
34+ $2.9678 $100.9052
53+ $2.8750 $152.3750
72+ $2.7823 $200.3256
93+ $2.6895 $250.1235
125+ $2.4113 $301.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess